EN
  • EN
  • DE

MAX9501EEE

Part No MAX9501EEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707395-MAX9501EEE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9501EEE CAD Model

Description

Maxim Integrated MAX9501EEE Video Filter Amplifier

The MAX9501EEE from Maxim Integrated is a highly efficient, compact video filter amplifier designed to enhance video signal quality in a wide range of applications. This integrated circuit (IC) is specifically engineered to process standard-definition (SD) signals, making it an ideal choice for applications such as video surveillance systems, automotive rear-view cameras, portable media players, and video-enabled communication devices.

With its small footprint, the MAX9501EEE comes in a 16-pin QSOP package, which makes it suitable for space-constrained designs without compromising performance. This IC features a 2-pole lowpass filter with a 9MHz cutoff frequency, which is optimal for SD video signals. The filter helps to reduce noise and prevent aliasing, ensuring a cleaner and more stable video output.

One of the key attributes of the MAX9501EEE is its programmable features. Users can select from multiple filter characteristics and gain settings through external components, allowing customization to match specific system requirements. The amplifier's gain is programmable up to +6dB, which provides flexibility in adjusting the signal amplitude to the desired level.

The device operates within a supply voltage range of 2.7V to 3.6V, making it compatible with a variety of low-voltage applications. Additionally, it boasts a low quiescent current of just 4.5mA, which is particularly advantageous for battery-powered devices where power efficiency is critical.

For enhanced reliability, the MAX9501EEE features a fully differential signal path which reduces the susceptibility to common-mode noise and improves signal integrity. This differential design also allows for longer cable runs without signal degradation, which is particularly useful in surveillance camera installations.

To sum up, the Maxim Integrated MAX9501EEE is a versatile, high-performance video filter amplifier that provides an excellent solution for improving video quality in SD applications. Its combination of low power consumption, programmable filtering, and amplification, along with a differential signal path, makes it a top choice for designers looking to optimize their video signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0025 $54.0225
21+ $4.9251 $103.4271
32+ $4.7712 $152.6784
44+ $4.6173 $203.1612
57+ $4.4634 $254.4138
75+ $4.0017 $300.1275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess