EN
  • EN
  • DE

KSZ8864CNXI

Part No KSZ8864CNXI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 4PORT 64QFN / Ethernet Switch MII, RMII Interface 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface MII, RMII
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ8864
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1232316-KSZ8864CNXI
Ultra Librarian 3D Model Ultra Librarian KSZ8864CNXI CAD Model

Description

Microchip Technology KSZ8864CNXI Ethernet Switch

The Microchip Technology KSZ8864CNXI is a highly integrated Ethernet switch designed to enable communication within automotive, industrial, and consumer applications. This robust networking solution is part of Microchip's portfolio of Ethernet technologies that aim to enhance connectivity and performance in a variety of systems.

Key Features:

  • Port Configuration: The KSZ8864CNXI features a 4-port switch with two RMII/MII interfaces and two PHYs, making it suitable for bridging traditional infrastructure and newer networking standards.
  • Advanced Switch Capabilities: It supports a range of switch functions including IEEE 802.1Q VLAN, QoS prioritization, IGMP snooping, and link aggregation, providing flexibility and efficient data traffic management.
  • Energy Efficiency: The switch incorporates Green Ethernet technology for power savings, including Energy Efficient Ethernet (IEEE 802.3az) and Wake-on-LAN functionality, which helps in reducing the overall power footprint of networked devices.
  • Robust Design: Designed with a focus on reliability and durability, the KSZ8864CNXI is suitable for harsh environments and is compliant with industrial temperature ranges.
  • Compact Form Factor: The device comes in a compact 64-pin, 9mm x 9mm QFN package, making it ideal for space-constrained applications.

Applications:

The KSZ8864CNXI is versatile and can be used in various application areas, including:

  • Automotive networks
  • Industrial control systems
  • Home networking devices
  • Smart home automation
  • Embedded systems with network requirements

Technical Specifications:

The device operates with a supply voltage ranging from 1.8V to 3.3V and offers an industrial temperature range from -40°C to +85°C. It is compliant with RoHS and lead-free standards, ensuring environmental safety and global acceptance.

Microchip's KSZ8864CNXI Ethernet switch is a testament to the company's commitment to providing advanced networking solutions that cater to the evolving needs of modern technology. Whether for automotive, industrial, or consumer electronics, the KSZ8864CNXI is designed to deliver reliable, efficient, and high-speed network connectivity.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2671 $61.0684
8+ $12.5268 $100.2144
13+ $12.1354 $157.7602
18+ $11.7439 $211.3902
23+ $11.3524 $261.1052
30+ $10.1781 $305.3430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess