EN
  • EN
  • DE

KSZ8695P

Part No KSZ8695P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 289PBGA / 10/100 Integrated Switch 289-PBGA (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Type Surface Mount
Package / Case 289-BGA
Supplier Device Package 289-PBGA (19x19)
Base Product Number KSZ8695
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 171330-KSZ8695P
Ultra Librarian 3D Model Ultra Librarian KSZ8695P CAD Model

Description

Microchip Technology KSZ8695P Integrated Switch

The Microchip Technology KSZ8695P is a robust and versatile integrated switch designed to cater to the demanding requirements of embedded networking applications. This high-performance chip integrates a 5-port switch with a non-blocking architecture, ensuring efficient data transfer and management within networked devices.

Key Features:

  • Integrated 5-Port Switch: The KSZ8695P features an advanced 5-port 10/100Mbps Ethernet switch that supports auto-negotiation and auto MDI/MDI-X crossover detection, simplifying network setup and maintenance.
  • High Throughput: With a non-blocking switch fabric, the chip provides a high-speed data path for all ports, ensuring seamless data transmission and reducing packet loss.
  • Quality of Service (QoS): The KSZ8695P supports QoS with four priority queues per port, enabling prioritization of traffic and enhancing network efficiency, especially for multimedia and VoIP applications.
  • Advanced Management: The switch offers comprehensive management features, including port-based VLANs, tag-based VLANs (IEEE 802.1Q), and port mirroring, facilitating network segmentation and monitoring.
  • Energy Efficient: The chip incorporates power-saving features that reduce energy consumption without compromising performance, making it an eco-friendly solution for modern networking devices.

Applications:

The KSZ8695P is ideally suited for a variety of networking applications, including:

  • Home Networking Equipment
  • SOHO Networking Devices
  • Industrial Control Systems
  • Networked Printers and Multifunction Devices
  • Set-Top Boxes and Digital Media Adapters

Technical Specifications:

  • Supply Voltage: 3.3V
  • Operating Temperature: 0°C to 70°C
  • Package: 128-Pin PQFP

The Microchip Technology KSZ8695P provides a comprehensive solution for network connectivity, offering high performance, advanced features, and energy efficiency. Its integration capabilities make it an ideal choice for developers looking to streamline their designs and enhance network reliability.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8308 $63.6616
4+ $26.1176 $104.4704
6+ $25.3015 $151.8090
9+ $24.4853 $220.3677
11+ $23.6691 $260.3601
15+ $21.2206 $318.3090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess