EN
  • EN
  • DE

KS8995XA

Part No KS8995XA
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 128PQFP / 10/100 Integrated Switch 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Bulk
Product Status Discontinued
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KS8995
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 170928-KS8995XA
Ultra Librarian 3D Model Ultra Librarian KS8995XA CAD Model

Description

Microchip Technology KS8995XA Integrated Switch

The Microchip Technology KS8995XA is a highly integrated switch designed for the networking market. This robust component is a five-port switch with an on-chip frame buffer memory that provides a full-featured, single-chip solution for managing network traffic. The KS8995XA is part of Microchip's portfolio that prioritizes efficiency, reliability, and performance.

The KS8995XA includes five 10/100BASE-T/TX transceivers, each of which supports automatic MDI/MDI-X crossover, eliminating the need for crossover cables and facilitating straightforward and flexible installations. This feature is particularly beneficial for small office and home office (SOHO) environments where ease of setup is a critical factor.

Moreover, the KS8995XA is designed with a non-blocking switch fabric, which ensures that the switch can handle a full wire-speed on all ports simultaneously. The switch's store-and-forward mechanism guarantees that the network remains free from error packets, enhancing overall network reliability. This is especially crucial in applications that demand high data integrity, such as video streaming or voice over IP (VoIP).

Energy efficiency is another cornerstone of the KS8995XA. The integrated switch features power-saving functions, including Energy Efficient Ethernet (EEE) and power down modes, which reduce power consumption for unused ports and short cable runs. These eco-friendly features not only lower operational costs but also contribute to a greener product lifecycle.

The KS8995XA comes with a user-friendly interface that supports both in-band (via the network) and out-of-band (via a dedicated management port) management options. This versatility allows for seamless integration into various network architectures. Additionally, the switch is designed with robust security features to protect network data, including support for MAC address filtering and IEEE 802.1p QoS for traffic prioritization.

In summary, the Microchip Technology KS8995XA is a powerful, efficient, and versatile integrated switch that offers a comprehensive solution for network traffic management. Its combination of performance, power efficiency, and advanced features make it an excellent choice for a wide range of networking applications.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $2.2840
Microchip Technology
Need more? Email Us
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.6091
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1357 $60.6785
12+ $9.9576 $119.4912
18+ $9.6463 $173.6334
25+ $9.3352 $233.3800
32+ $9.0240 $288.7680
43+ $8.0905 $347.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess