Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 1.5GHz
Supply Voltage (V) 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MAX9316
Manufacturer Pack Quantity 36
MSL Level 1 (Unlimited)
Win Source Part Number 707356-MAX9316EWP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9316EWP CAD Model

Description

The MAX9316EWP is a sophisticated, low-skew, 1:2 differential-to-LVPECL/ECL fanout buffer designed to distribute high-speed signals in clock distribution systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device is an ideal choice for applications requiring high precision and minimal signal deviation.

Key Features

  • Low Skew: The MAX9316EWP offers ultra-low output-to-output skew, ensuring that signals are distributed with minimal time deviation, which is critical for maintaining the integrity of high-speed digital signals.
  • High-Speed Operation: This device supports high-frequency operation, making it suitable for advanced communication systems, data processing units, and high-performance computing applications.
  • Wide Voltage Range: It operates over a wide voltage range, accommodating various system requirements and enhancing its versatility in different design architectures.
  • Differential Inputs: The differential input configuration allows for better noise immunity and signal integrity over single-ended inputs, which is especially beneficial in environments with high electrical noise.
  • LVPECL/ECL Compatibility: The MAX9316EWP is compatible with LVPECL and ECL logic levels, providing flexibility for interfacing with various logic families.

Applications

The MAX9316EWP is commonly used in applications that require precise timing and synchronization, such as:

  • High-speed data communication systems
  • Telecommunications and networking equipment
  • Servers and data centers
  • Test and measurement equipment
  • Industrial control systems

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX9316EWP is built with reliability in mind, ensuring stable performance over its operational lifespan. It is designed to meet the stringent requirements of industrial and commercial applications, where consistent and reliable operation is paramount.

Package and Availability

The MAX9316EWP is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface mount technology (SMT) and is ideal for compact PCB layouts. For pricing, samples, and detailed specifications, interested parties should contact Maxim Integrated or authorized distributors.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for PCKEL14PW,118
Texas Instruments
1-LINE TO 10-LINE CLOCK DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for CDC2351DWRG4
Renesas Electronics America
IC CLK BUFFER 1:3 200MHZ 10DFN / Clock Clock Buffer IC 1:3 200 MHz 10-WFDFN Exposed Pad
Lowest to $1.3970
ECAD model for 5PB1203NTGK
Cypress Semiconductor Corp
LOW SKEW CLOCK DRIVER, 2PP SERIE / Clock IC
Need more? Email Us
ECAD model for CY2PP3220AI
Renesas Electronics America
IC CLK BUF 2:10 2.5GHZ 32VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.5 GHz 32-VFQFN Exposed Pad
Lowest to $9.4677
ECAD model for 853S111BKILF
Integrated Circuit Systems
Low Skew, 1-To-8 Differential/LVCOMS-TO-LVCMOS Fanout Buffer
Lowest to $8.0580
ECAD model for ICS8308AGILFT
STMicroelectronics
Multichannel clock distribution circuit | IC CLK BUF 1:4 52MHZ 16FLIPCHIP
Lowest to $3.0606
ECAD model for STCD2400F35F
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942PBD,128
Infineon Technologies
IC CLK BUFFER 1:10 150MHZ 32TQFP / Clock Fanout Buffer (Distribution) IC 1:10 150 MHz 32-TQFP
Need more? Email Us
ECAD model for CY2HH8110AXCT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention