EN
  • EN
  • DE

KS8995MAL

Part No KS8995MAL
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 128PQFP / 10/100 Integrated Switch 128-PQFP (14x20)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Bulk
Product Status Discontinued
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KS8995
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 778025-KS8995MAL
Ultra Librarian 3D Model Ultra Librarian KS8995MAL CAD Model

Description

The KS8995MAL from Microchip Technology is a highly-integrated switch designed for the networking market. This robust network component is part of Microchip's expansive portfolio of Ethernet solutions. It is tailored to meet the demands of small office/home office (SOHO) networking equipment, broadband gateways, and a myriad of other networking devices that require a high level of integration, performance, and cost-effectiveness.

Key Features:

  • Five-Port Switch: The KS8995MAL features a five-port 10/100BASE-T/TX (Fast Ethernet) switch that provides a seamless network connection for multiple devices.
  • Integrated PHYs: Each port is equipped with an integrated PHY transceiver, ensuring reliable data transmission and reception over the network.
  • Auto-MDI/MDIX: The switch supports Auto-MDI/MDIX, eliminating the need for crossover cables and simplifying network installation and troubleshooting.
  • Low Power Consumption: Designed with energy efficiency in mind, the KS8995MAL consumes minimal power, making it an eco-friendly choice for energy-conscious consumers.
  • QoS Support: Quality of Service (QoS) features are included to prioritize traffic, ensuring that time-sensitive data, such as voice or video packets, are delivered efficiently.
  • Plug-and-Play: This device offers a plug-and-play interface, which simplifies network setup by automatically detecting and configuring the network devices.

Applications:

The KS8995MAL is versatile and can be used in a variety of applications, including:

  • SOHO Networking Equipment
  • Broadband Gateways
  • Integrated Access Devices
  • Network Printers and Servers
  • Set-Top Boxes

With its comprehensive feature set, the KS8995MAL is an ideal choice for developers and manufacturers looking to incorporate a reliable, cost-effective network switch into their products. Microchip Technology's commitment to quality ensures that the KS8995MAL delivers the performance and durability expected from a leading provider of networking solutions.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4578 $69.8312
9+ $14.3255 $128.9295
13+ $13.8773 $180.4049
18+ $13.4292 $241.7256
23+ $12.9822 $298.5906
30+ $11.6389 $349.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess