Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253271-SN74AC74
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74AC74 CAD Model

Description

Product Overview: SN74AC74 Dual D-Type Positive-Edge-Triggered Flip-Flop

The SN74AC74 from Texas Instruments is a high-speed, dual D-type positive-edge-triggered flip-flop integrated circuit that is designed to operate from 2 V to 6 V. This versatile component is a fundamental building block for digital systems, providing reliable performance in a wide range of applications.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Operating Voltage: 2 V to 6 V
  • Maximum Clock Frequency: 140 MHz at 5 V
  • Output Current: ±24-mA at 5 V
  • Edge Type: Positive-edge-triggered
  • Mounting Type: Through-Hole or Surface Mount
  • Packaging: Available in various package types including SOIC, PDIP, and TSSOP

Performance and Quality

The SN74AC74 is characterized for operation from -40°C to 85°C, ensuring reliable functionality across a broad range of environmental conditions. It features a standardized design that ensures optimal stability and performance. The device's inputs are compatible with TTL levels, which allows for easy integration with existing digital systems.

Applications

Ideal for a multitude of digital applications, the SN74AC74 can be used in various scenarios such as:

  • Frequency dividers
  • Counters
  • Control registers
  • Shift registers
  • Data storage elements

With its robust design and TI's commitment to quality, the SN74AC74 is a reliable choice for designers and engineers looking for a dual flip-flop IC that delivers consistent performance and integrates seamlessly into their digital systems.

For more detailed information, including electrical characteristics and pin configurations, please refer to the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40
Sipex Corporation
Low Voltage, Micro 8, PFET, Buck Controller Ideal for 1A to 5A, Small Footprint, DC-DC Power Converters
Need more? Email Us
ECAD model for SP6122ACU-1.5
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
THine Electronics, Inc.
LVDS 24Bit COLOR HOST-LCD PANEL INTERFACE RECEIVER (Rising Edge Clock)
Lowest to $10.3854
ECAD model for THC63LVDR84B
Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4329 $56.2770
320+ $0.3553 $113.6960
490+ $0.3442 $168.6580
675+ $0.3331 $224.8425
870+ $0.3219 $280.0530
1,165+ $0.2886 $336.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,000 pieces
MOQ: 130 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention