Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Frequency 100MHz to 1GHz
P1dB -11dBm
Gain 13.4dB
Noise Figure 3.8dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 6.6mA
Test Frequency 900MHz
Case / Package SOT-23-5
Win Source Part Number 1067048-MAX2632EUK+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2632EUK+ CAD Model

Description

Maxim Integrated MAX2632EUK+ Low-Power VHF/UHF Amplifiers

The MAX2632EUK+ from Maxim Integrated is a high-performance, low-power amplifier designed for VHF and UHF applications. This versatile amplifier is housed in a compact SOT23-5 package, making it an excellent choice for space-constrained applications. The MAX2632EUK+ operates in a frequency range from 10MHz to 1000MHz, providing a flexible solution for a wide range of RF systems.

With its low noise figure of just 2.2dB at 900MHz, the MAX2632EUK+ ensures excellent signal clarity, which is crucial for maintaining the integrity of the transmitted and received signals in communication systems. The device also boasts a high gain of 15.5dB at 900MHz, which helps to boost the signal strength and improves the overall performance of the RF chain.

The MAX2632EUK+ is designed with power efficiency in mind, consuming a mere 4.5mA of supply current when powered by a 2.7V to 5.5V supply voltage. This low current draw makes it an ideal choice for battery-powered devices and other applications where power conservation is essential.

Additionally, the amplifier features an integrated shutdown mode, which reduces the supply current to less than 1µA, further extending battery life when the amplifier is not in use. This feature is particularly useful in portable devices that require intermittent operation.

Installation and integration of the MAX2632EUK+ are straightforward, thanks to its simple external matching requirements. This eases the design process and speeds up the time to market for products incorporating this amplifier.

Whether used in portable radio equipment, wireless microphones, or other RF devices, the MAX2632EUK+ provides a reliable and efficient amplification solution. Its performance and low-power consumption make it an excellent choice for designers looking to optimize their RF applications without compromising on quality or functionality.

Key features of the MAX2632EUK+ include:

  • Frequency Range: 10MHz to 1000MHz
  • Low Noise Figure: 2.2dB at 900MHz
  • High Gain: 15.5dB at 900MHz
  • Low Supply Current: 4.5mA
  • Wide Supply Voltage Range: 2.7V to 5.5V
  • Integrated Shutdown Mode
  • Compact SOT23-5 Package

By incorporating the MAX2632EUK+ into your design, you can achieve high-quality RF amplification with minimal power usage, ensuring your product stands out in the competitive wireless technology market.

You May Also Be Interested in

Skyworks Solutions Inc.
RF Amplifier IC 802.11b/g/n/ac, ISM 2.4GHz 20-QFN (4x4)
Lowest to $3.1532
ECAD model for SKY85006-11
Freescale Semiconductor - NXP
IC AMP GPS 100MHZ-1GHZ TO272WB
Lowest to $79.8316
ECAD model for MW7IC2040NBR1
Skyworks Solutions Inc.
IC AMP 802.11B/G/N 2.4GHZ 8QFN
Lowest to $1.6421
ECAD model for SE2574BL-R
Freescale Semiconductor - NXP
IC AMP CDMA 1.9-2.2GHZ TO272WB
Need more? Email Us
ECAD model for MHL19338N
Skyworks Solutions Inc.
IC POWER AMP HI EFF 16MCM / RF Amplifier IC
Lowest to $5.2552
ECAD model for SKY66397-11
NXP / Nexperia
IC AMP CELLULAR 900MHZ TO272WB
Lowest to $45.1802
ECAD model for MWIC930NR1
Analog Devices Inc.
GaAs InGaP HBT MMIC POWER AMPLIFIER, 1.6 - 2.2 GHz | IC AMP CELL 1.6GHZ-2.2GHZ 16QSOP
Lowest to $4.3244
ECAD model for HMC413QS16G
M/A-Com Technology Solutions
GaN Wideband Power Amplifier, 28 V, 5 W 20 - 2700 MHz
Need more? Email Us
ECAD model for NPA1008
BeRex Corporation
RF Amplifier IC 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX 50MHz ~ 6GHz SOT-89-3
Need more? Email Us
ECAD model for BL022A

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention