EN
  • EN
  • DE

KS8695X

Part No KS8695X
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 208PQFP / 10/100 Integrated Switch 208-PQFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Tray
Product Status Discontinued
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number KS8695
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.39.0001
Win Source Part Number 170889-KS8695X
Ultra Librarian 3D Model Ultra Librarian KS8695X CAD Model

Description

Microchip Technology KS8695X Product Overview

The Microchip Technology KS8695X is a cutting-edge, integrated silicon solution specifically designed to address the growing needs of the networking and communication markets. As a centerpiece for networked devices, the KS8695X combines a high-performance processor with a wealth of features to enable robust, efficient, and secure data handling across various applications.

Key Features of the KS8695X

  • Integrated Processor: At the heart of the KS8695X lies a powerful ARM9 CPU core that can handle complex computations and manage multiple tasks simultaneously, ensuring smooth data flow and system operations.
  • On-chip Memory: The device includes integrated memory controllers that support a range of memory types, allowing for flexible system design and efficient memory usage.
  • Networking Capabilities: With a built-in 5-port 10/100 Ethernet switch, the KS8695X facilitates the creation of networked devices and systems, enabling seamless connectivity and communication across various nodes.
  • Advanced Security: Security is paramount in network devices, and the KS8695X offers features such as hardware-accelerated encryption to protect sensitive data and ensure secure transactions.
  • Peripheral Support: The product provides a multitude of interfaces, including USB, UART, and GPIO, to connect with external devices and expand system functionalities.
  • Low Power Consumption: Designed with power efficiency in mind, the KS8695X maintains a low power profile, making it suitable for applications where energy conservation is critical.

Applications

The versatility of the KS8695X allows it to be used across a wide range of applications. It is ideal for:

  • Residential gateways
  • Wireless access points
  • VPN routers
  • Integrated access devices
  • Network-attached storage devices

In summary, the Microchip Technology KS8695X is a highly integrated, feature-rich solution that offers the necessary performance, connectivity, and security options for today's networked environments. Its ability to serve as the core of a wide array of products makes it a valuable component in the portfolio of solutions for networking hardware developers and manufacturers.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0150 $60.0300
5+ $24.6281 $123.1405
8+ $23.8588 $190.8704
11+ $23.0885 $253.9735
13+ $22.3192 $290.1496
18+ $20.0104 $360.1872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess