Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LM281B+
Product Status Not For New Designs
Color White, Cool
CCT (K) 5000K
Flux @ 25°C, Current - Test 62lm (61lm ~ 64lm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 3V
Lumens/Watt @ Current - Test 136 lm/W
CRI (Color Rendering Index) 90
Current - Max 160mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1113 (2835 Metric)
Supplier Device Package 2835
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.030" (0.75mm)
Thermal Resistance of Package 25°C/W
Base Product Number SPMWH1228
Standard Package 40,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1239455-SPMWH1228FD7WARMSG
Ultra Librarian 3D Model Ultra Librarian SPMWH1228FD7WARMSG CAD Model

Description

The LM281B+ series from Samsung Semiconductor, Inc. is an optoelectronic component that belongs to the LED Lighting - White category.

  • Color: White and cool colors
  • Viewing Angle: 120 degrees
  • Mounting Type: SMD (SMT)
  • Package Dimensions: 0.138 inches (L) x 0.110 inches (W) (3.50mm x 2.80mm)
  • Forward Voltage (Vf): 3V (typ)
  • Maximum Current: 160mA
  • Thermal Resistance: 25 degrees Celsius per watt (25°C/W)
  • Color Rendering Index (CRI): 90
  • Luminous Flux: 62lm (61lm ~ 64lm) @ 25°C
  • Current Test: 150mA
  • Lumens/Watt: 136 lm/W
  • CCT: 5000K
  • Standard Package: 40,000
  • Supplier Device Package: 2835

You May Also Be Interested in

Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $0.1011
ECAD model for L130-5080003000W21
OSRAM Opto Semiconductors Inc.
LED OSLON WHITE 3779 SMD
Lowest to $5.5735
ECAD model for KW HLL531.TE-G0G8-EBVFFCBB46-RS5R-A00-S
Lite-On Inc.
LED Middle POWER | LED AZL WARM WHITE 3000K 2SMD
Lowest to $0.2028
ECAD model for LTW-3030AZL30
Kingbright
APG1005VWF-A1-5MAV Kingbright White LEDs 1.0X0.5MM ULTRA THIN WHT SMD LED datasheet, inventory, & pricing.
Lowest to $0.6520
ECAD model for APG1005VWF-A1-5MAV
Cree Inc.
XLamp LEDs
Need more? Email Us
ECAD model for MX3AWT-A1-0000-000E51
Cree Inc.
XLamp MX Family LEDs
Need more? Email Us
ECAD model for MX6AWT-A1-0000-000AF7
Lite-On Inc.
LED AZL NEUTRAL WHITE 4000K 2SMD
Need more? Email Us
ECAD model for LTW-3030AZL40
Cree Inc.
XLamp XHP70 LEDs
Need more? Email Us
ECAD model for XHP70A-00-0000-0D0BN20E1
Cree Inc.
Flexible 9‑V, 18‑V or 36‑V options
Need more? Email Us
ECAD model for MHBAWT-0000-000C0BD265E

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention