Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Type 10/100 Integrated Switch
Applications Networking and Communications
Mounting Style SMD
Manufacturer Package 289-PBGA
Supplier Device Package 289-PBGA (19x19)
Family Part Number KS8695
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Win Source Part Number 1193503-KS8695PI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KS8695PI CAD Model

Description

The Microchip Technology KS8695PI is a robust integrated processor designed to cater to the growing demands of networking and embedded control applications. This powerful component is a perfect blend of efficiency and performance, making it an ideal choice for developers looking to enhance their network-enabled systems.

Key Features

  • High-Performance CPU: At the heart of the KS8695PI lies an ARM9-based CPU core, which operates at a speed that ensures swift data processing and efficient handling of network traffic.
  • Integrated Peripherals: The processor boasts a range of built-in peripherals, including a 5-port 10/100 Ethernet switch, which simplifies design and reduces external component count, leading to cost savings and a smaller PCB footprint.
  • Memory Management: With an integrated memory controller that supports SDRAM and non-volatile memory, the KS8695PI facilitates flexible memory options and efficient system memory management.
  • Security Features: Security is a priority with the KS8695PI, featuring hardware-accelerated VPN capabilities such as IPSec and SSL to ensure secure data transmission across networks.
  • Low Power Consumption: Designed with power efficiency in mind, the KS8695PI is an excellent choice for applications where power conservation is critical, such as in battery-operated devices.

Applications

The versatility of the KS8695PI makes it suitable for a wide range of applications. It is commonly used in:

  • Residential Gateways
  • VPN Routers
  • Managed Switches
  • Industrial Control Systems
  • Wireless Access Points

Technical Specifications

The KS8695PI operates at a core frequency that ensures optimal performance for networking tasks. It features an ambient operational temperature range that accommodates various environments, from office settings to industrial applications. The processor comes in a PQFP package, which is conducive to reliable soldering and long-term durability.

For more detailed technical information, datasheets, and support resources, visit the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC ARM9 W/MMU 5PORT 289BGA
Lowest to $34.0787
ECAD model for KSZ8695PI
Linear Technology
Hot Swap Controller 1-CH 6V N-Channel Positive Low Voltage 8-Pin DFN EP T/R / IC CIRC BREAK ELEC 8-DFN
Lowest to $7.5443
ECAD model for LTC4213IDDB#TRPBF
Maxim Integrated
Analog Switch Octal SPST 18-Pin SOIC W / IC SIGNAL LINE PROTECTOR 18-SOIC
Need more? Email Us
ECAD model for MAX4507CWN+
STMicroelectronics
HIGH EFFICIENCY DIGITAL INPUT AU / Power Amplifier 27-Flexiwatt (Vertical)
Lowest to $26.0308
ECAD model for TDA7803A-48X
Microchip Technology
IC SWITCH 10/100 9PORT 208PQFP
Lowest to $4,300.7519
ECAD model for KSZ8999
Maxim Integrated
Precision Resistor Network 14-Pin TSSOP / IC INSTR AMP PROGR PREC 14-TSSOP
Need more? Email Us
ECAD model for MAX5426BEUD+
Microchip Technology
Encoder 10-Pin DFN EP T/R / IC ENCODER PAR QWIKRADIO 10-MLF
Lowest to $1.5863
ECAD model for MICRF302YML-TR
NXP / Nexperia
DSP Floating-Point 32bit 25MHz 46MIPS 68-Pin PLCC / IC FLOAT-PT COPROC 25MHZ 68PLCC
Need more? Email Us
ECAD model for MC68882CEI25A
IDT, Integrated Device Technology Inc
IC SER RAPIDIO SWITCH 784FCBGA / Serial RapidIO® Switch 784-FCBGA (29x29)
Need more? Email Us
ECAD model for 80HCPS1848CHMI

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention