Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 24
Reset Asynchronous
Count Rate 12MHz
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 222220-MC14521BFEL
Ultra Librarian 3D Model Ultra Librarian MC14521BFEL CAD Model

Description

ON Semiconductor MC14521BFEL Product Overview

The MC14521BFEL is a high-quality integrated circuit (IC) product from ON Semiconductor, renowned for its excellence in providing energy-efficient and innovative semiconductor solutions. This particular IC is a binary counter, designed to meet the needs of a wide range of electronic applications requiring reliable timing and counting solutions.

Key Features

  • Counting Precision: The MC14521BFEL is a 24-stage binary counter, ensuring high precision in counting applications. It is capable of handling complex timing tasks with ease.
  • Versatile Voltage Range: This device operates over a broad voltage range, typically from 3V to 18V, providing flexibility in various system designs and ensuring compatibility with both TTL and CMOS logic levels.
  • Low Power Consumption: As with many of ON Semiconductor's products, the MC14521BFEL is designed for low power consumption, making it suitable for battery-operated devices and applications where energy efficiency is crucial.
  • Output Frequency Division: The counter can divide the input frequency by any power of two, making it incredibly useful for frequency division applications.
  • Robust Package: The IC is available in a 16-lead SOIC package, which provides a compact footprint while ensuring durability and ease of integration into various circuit designs.

Applications

The MC14521BFEL is a versatile component that can be used in numerous applications, including:

  • Time delay generation
  • Frequency division
  • Counter/timers for industrial and consumer electronics
  • Sequential control circuits
  • Automated systems requiring precise timing controls

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality and reliability, and the MC14521BFEL is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent standards expected by customers in various industries.

Conclusion

With its precision counting capabilities, wide operating voltage range, and low power consumption, the MC14521BFEL from ON Semiconductor is an excellent choice for designers looking for a reliable binary counter. Its versatile applications and robust packaging make it a valuable component in any electronic system requiring accurate timing and counting solutions.

You May Also Be Interested in

Texas Instruments
IC 7-STAGE BIN RIP CNTR 14SOIC
Lowest to $1.2742
ECAD model for CD74HC4024M
Texas Instruments
IC DECADE COUNTER/DIVIDER 16SOIC
Lowest to $0.7908
ECAD model for CD74HC4017M96
Texas Instruments
IC 4BIT SYNC BIN COUNTER 16-SOIC
Lowest to $0.6562
ECAD model for CD74AC161M96
Texas Instruments
IC DUAL BCD UP-COUNTER 16-TSSOP
Need more? Email Us
ECAD model for CD4518BPW
Texas Instruments
Counter Single 7-Bit Binary UP 14-Pin SOIC T/R / IC 7-STAGE BIN RIP CNTR 14SOIC
Lowest to $0.4261
ECAD model for CD74HC4024M96
Texas Instruments
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
ECAD model for SNJ54393J
Texas Instruments
IC 12STG BINARY COUNTER 16-SOIC
Lowest to $0.5167
ECAD model for CD74HC4040M96
Texas Instruments
IC DUAL DECADE RPL COUNTR 16SOIC
Lowest to $0.7170
ECAD model for CD74HC390M
Texas Instruments
IC COUNTR DECADE UP/DWN 4B 16SO
Lowest to $2.3970
ECAD model for CD74HC192NSR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3260 $57.0500
420+ $0.2676 $112.3920
650+ $0.2592 $168.4800
895+ $0.2508 $224.4660
1,155+ $0.2425 $280.0875
1,550+ $0.2174 $336.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,829 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention