EN
  • EN
  • DE

JANTX2N2326S

Part No JANTX2N2326S
Manufacturer Microchip Technology
Catalog SCRs - Single
Description SCR 200V TO5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features SCR 200 V Sensitive Gate Through Hole TO-5
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/276
Package Bulk
Part Status Obsolete
Operating Temperature Range -65°C ~ 125°C
Mounting Through Hole
Package TO-205AA, TO-5-3 Metal Can
Case / Package TO-5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 1086-15496, 1086-15496-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922348-JANTX2N2326S
Ultra Librarian 3D Model Ultra Librarian JANTX2N2326S CAD Model

Description

Product Overview: JANTX2N2326S by Microchip Technology

The JANTX2N2326S is a high-quality, military-grade bipolar junction transistor (BJT) manufactured by Microchip Technology, a leader in the semiconductor industry. This robust transistor is designed to meet stringent military specifications, ensuring reliability and performance in the most demanding environments and applications.

Key Features

  • High Reliability: The JANTX2N2326S is built to comply with the Joint Army-Navy (JAN) level of the MIL-PRF-19500/255 specification, indicating a high-reliability electronic component suitable for military and aerospace applications.
  • Temperature Range: This device is capable of operating over a wide temperature range, making it ideal for use in extreme conditions.
  • Power Handling: With its ability to handle significant power levels, the JANTX2N2326S is well-suited for high-power circuits and applications.
  • Hermetically Sealed: The transistor is enclosed in a hermetic package, providing protection against environmental factors such as moisture and dust, which contributes to its durability and long-term reliability.
  • Versatile Applications: It is suitable for a wide range of applications, including switching and amplifier circuits within military and aerospace systems.

Product Specifications

The JANTX2N2326S transistor offers a collector-emitter voltage (VCEO) rating that ensures safe operation at specified voltage levels. It also features a collector current rating that denotes the maximum current it can handle without degradation. The product's transition frequency is indicative of its ability to operate effectively at high frequencies, making it suitable for RF applications.

Quality and Certification

Microchip Technology is committed to providing products that meet the highest quality standards. The JANTX2N2326S is manufactured in facilities that are certified for aerospace quality management systems, ensuring that each component adheres to the rigorous requirements of military and aerospace industry standards.

For engineers and procurement specialists seeking reliable and high-performance components for critical applications, the JANTX2N2326S from Microchip Technology represents a trusted solution backed by a reputation for excellence in electronic design and manufacturing.

You May Also Be Interested in

Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess