Products specifications Report Issue?

Package Through Hole,P=5mm
Current Rating 15A
Number of Positions or Pins 1x2P
Number of Pins 2P
Voltage Rating 300V
Operating Temperature -40℃~+105℃
Pitch 5mm
Color Green
Connector Type Board Side/Socket - Closed
Number of PINs Per Row 2
Number of Rows 1
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian KF2EDGVC-5.0-2P CAD Model

Description

Product Overview

The 025102.5NRT1L is a high-quality electronic component characterized by its reliability and versatility. It provides innovative solutions for numerous electronic applications and is equipped for current and future technological demands.

Applications

  • Portable electronic gadgets
  • Industrial control systems
  • Smart grid technology
  • Medical instrumentation
  • Automated vehicles

Features and Benefits

  • Consistent Performance: Delivers stable output across various situations.
  • Energy Optimized: Ensures minimal power use for eco-friendly operations.
  • Broad Compatibility: Designed to fit a range of electronic frameworks.
  • Superior Quality: Exceeds industry standards for reliability and functionality.

Additional Details

Employing the 025102.5NRT1L in your projects ensures a dependable foundation for success in rapidly evolving tech landscapes. It’s engineered to meet the challenges of today’s and tomorrow’s electronic environments effectively and efficiently.

You May Also Be Interested in

Littelfuse Inc.
PWR DISTRIB BLOCK 3POS 175A 600V / 3 Pole Power Distribution Block 175 A 600 V
Need more? Email Us
ECAD model for 0LD25803ZXDIN
Phoenix Contact
Terminal Block, Push-In, 4 Poles, 500V, 17.5A, 0.14 ... 1.5mm², Blue
Need more? Email Us
ECAD model for 3214631
Amphenol Anytek
16 Position Wire to Board Terminal Block Vertical with Board 0.138" (3.50mm) Through Hole
Need more? Email Us
ECAD model for HX1620810000G
Molex, LLC
5.00mm Pitch Beau Eurostyle Low Profile, Single Level Modular Terminal Block, 14 Circuits
Need more? Email Us
ECAD model for 398900314
Altech corporation
PCB TERM 508MMPS 2P45 DEG 24AMP3
Need more? Email Us
ECAD model for MIP252-5,08-IQ
TE Connectivity
40 Position Barrier Block Jumper Around Barrier, Spade
Need more? Email Us
ECAD model for J3140
Eaton Bussmann
EUROMAG EM2802 SERIES 03 POLE / 3 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.100" (2.54mm) Through Hole
Need more? Email Us
ECAD model for EM280203
On Shore Technology Inc.
TERM BLOCK HDR 2POS 90DEG 5MM / 2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197" (5.00mm) 90°, Right Angle Solder
Need more? Email Us
ECAD model for OSTOQ027151
TE Connectivity
POW SNK SCREW / Terminal Block Connector 2 Position Feed Through Gray 3-24 AWG
Need more? Email Us
ECAD model for 1SNK512010R0000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention