Products specifications Report Issue?

Type LED
Lamp Color Yellow
Lens Color Yellow
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2V
Current 30mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.24" (6.10mm)
Lens Size 3mm, T-1
Lens Style Round with Domed Top
Millicandela Rating 20mcd
Wavelength - Peak 590nm
Viewing Angle 35°
Termination Style PC Pin
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567626-MPR3YD
Ultra Librarian 3D Model Ultra Librarian MPR3YD CAD Model

You May Also Be Interested in

Dialight
PMI DOME BLU TNT DIFF 5V
Need more? Email Us
ECAD model for 657-2802-103F
Dialight
ONE INCH DOME BLU LED PMI 125V
Need more? Email Us
ECAD model for 556-3805-304F
Apem Inc.
INDICATOR 12V 8MM RECESSED YEL
Need more? Email Us
ECAD model for Q8R1CXXY12E
NKK Switches
INDICATOR SQ BLK HSNG GREEN LED
Need more? Email Us
ECAD model for UB04KW015F
Bivar Inc.
IND METAL PNL 5MM HER/GN WH DIFF
Need more? Email Us
ECAD model for MPR5BCW6.0
Apem Inc.
INDICATOR 8MM PM FLUSH BLUE POTT
Need more? Email Us
ECAD model for Q8F5BXXB02E
Mallory Sonalert Products Inc.
LED YEL 8MM NUT 12VAC/DC STK
Need more? Email Us
ECAD model for FL1P-8NW-1-Y12V
Apem Inc.
INDICATOR 24V 22MM PROM R/Y/G
Need more? Email Us
ECAD model for Q22P1BZZRYG24E
Apem Inc.
LED PMI PROMINENT 110VAC RED
Need more? Email Us
ECAD model for Q14P3CXXHR110E

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention