EN
  • EN
  • DE

JANTX1N6632

Part No JANTX1N6632
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 5W E AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 3.3 V 5 W ±5% Through Hole E, Axial
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/356
Package Bulk
Operating Temperature Range -65°C ~ 175°C
Mounting Through Hole
Package E, Axial
Case / Package E, Axial
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1086-16006, 1086-16006-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922336-JANTX1N6632
Ultra Librarian 3D Model Ultra Librarian JANTX1N6632 CAD Model

Description

The JANTX1N6632 is a high-reliability diode from the reputable semiconductor manufacturer, Microchip Technology. This component is specifically engineered to meet the stringent requirements of the aerospace and defense industries, ensuring performance and durability in extreme conditions. The JANTX1N6632 is part of the JAN (Joint Army/Navy) series, which signifies that it has passed the rigorous testing and quality standards set by the United States Department of Defense.

Key Features

  • High Reliability: Qualified under MIL-PRF-19500/578 specifications, the JANTX1N6632 provides guaranteed performance for mission-critical applications.
  • Voltage Range: This device is capable of handling a reverse voltage of up to 75 volts, making it suitable for a variety of electronic circuits.
  • Low Leakage Current: It exhibits a low leakage current, ensuring minimal power loss and improved efficiency in electronic systems.
  • Robust Construction: The diode is built to withstand harsh environmental conditions, including high temperatures and mechanical stresses.
  • Hermetically Sealed: The hermetic seal provides excellent protection against moisture and contaminants, further enhancing the diode's reliability.

Applications

The JANTX1N6632 is ideally suited for a wide range of high-reliability applications, including:

  • Power supply circuits in military and aerospace equipment
  • High-reliability commercial systems
  • Switching power supplies
  • Protection circuits in sensitive electronics

Quality and Certification

Microchip Technology's commitment to quality is evident in the JANTX1N6632 diode. Each unit is meticulously tested and certified to meet the JANTX level requirements of MIL-PRF-19500. This certification ensures that customers receive products of the highest quality and reliability for their critical applications.

Conclusion

With its robust design, proven reliability, and compliance with military standards, the JANTX1N6632 from Microchip Technology is an excellent choice for designers seeking a dependable diode for their high-stakes projects. Its superior performance and construction make it a standout component in the industry.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess