Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130481-74ACT16652
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT16652 CAD Model

Description

Product Overview: 74ACT16652 from Texas Instruments

The 74ACT16652 is a high-performance, 16-bit transceiver from Texas Instruments, designed to facilitate bidirectional communication between data buses in a system. This integrated circuit is a part of the 74ACT family, which is known for its advanced high-speed CMOS technology, offering an optimal combination of speed and power consumption.

The 74ACT16652 features two separate 8-bit bus transceiver blocks, each with its own output-enable (OE) input and directional control (DIR) input. This facilitates the device's use in either a unidirectional or bidirectional mode, enabling it to be highly versatile in various applications. The device operates on a 5V power supply, which is typical for TTL-compatible logic devices, making it suitable for interfacing with older logic families.

Key features of the 74ACT16652 include:

  • High-Speed Data Transfer: The device is capable of transferring data at high speeds, which is essential for modern digital systems that require rapid communication between components.
  • Low Power Consumption: Utilizing advanced CMOS technology, the 74ACT16652 maintains low power dissipation, yet still provides a high drive current.
  • Wide Operating Temperature Range: The device is designed to perform reliably over a wide range of temperatures, making it suitable for industrial applications.
  • Compatibility: It is TTL input and output level compatible, allowing for easy integration with existing technology.

The 74ACT16652 is packaged in a 56-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. Its pinout is arranged for convenient PCB layout, with all data I/O ports placed on the edge of the device to simplify board design and enhance signal integrity.

Applications for the 74ACT16652 transceiver span across various fields, including telecommunications, computing, and industrial control systems, where reliable data exchange is crucial. With its robust design and high-speed capabilities, the 74ACT16652 from Texas Instruments represents a reliable solution for complex digital systems requiring efficient bidirectional data flow.

You May Also Be Interested in

Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Analog Devices Inc.
34 34, 3.2 Gbps Asynchronous Digital Crosspoint Switch
Lowest to $665.6000
ECAD model for AD8152JBPZ
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $25.7817
ECAD model for AD7945BR
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention