EN
  • EN
  • DE

LTC1530CS8#TR

Part No LTC1530CS8#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0542+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 710925-LTC1530CS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1530CS8#TR CAD Model

Description

LTC1530CS8#TR: A Compact, High-Efficiency Switching Regulator from Linear Technology

The LTC1530CS8#TR is a high-performance, constant-frequency, current mode step-up/step-down switching regulator from Linear Technology, now part of Analog Devices. This versatile component is designed to offer a compact power management solution for a wide range of applications, including portable devices, industrial equipment, and automotive systems.

With a wide input voltage range of 2.5V to 9.8V, the LTC1530CS8#TR is capable of generating a regulated output voltage that can be set higher or lower than the input voltage, making it an ideal choice for applications that require a stable power supply despite varying input conditions. This feature, known as buck-boost operation, ensures that devices maintain consistent performance even when the battery voltage drops or the supply voltage fluctuates.

The LTC1530CS8#TR boasts a high switching frequency of up to 600kHz, which allows the use of small, low-cost capacitors and inductors, reducing the overall size and cost of the power supply design. Additionally, its high efficiency minimizes heat generation, thus eliminating the need for bulky heatsinks and further contributing to a compact system layout.

One of the key advantages of the LTC1530CS8#TR is its current mode control, which provides excellent line and load regulation, as well as a fast transient response. This is critical for powering sensitive electronic circuits that require a stable voltage under varying load conditions. The device also includes a range of built-in protection features such as thermal shutdown, current limiting, and a low-battery detector, ensuring reliable operation and safeguarding against potential damage caused by abnormal operating conditions.

The LTC1530CS8#TR comes in a space-saving 8-lead SOIC package, which is suitable for automated assembly processes, and the #TR designation indicates that the product is provided in tape and reel packaging for ease of manufacturing. This makes the LTC1530CS8#TR an excellent choice for high-volume production environments where efficiency, reliability, and compactness are paramount.

In summary, the LTC1530CS8#TR from Linear Technology is a robust, flexible, and efficient switching regulator solution that meets the demands of modern electronic devices, providing stable power in a compact form factor.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0769 $64.6152
18+ $6.6274 $119.2932
27+ $6.4206 $173.3562
38+ $6.2139 $236.1282
49+ $6.0060 $294.2940
65+ $5.3846 $349.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess