EN
  • EN
  • DE

HV9912NG-G

Part No HV9912NG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description Switch-mode LED Driver IC With High Current Accuracy and Hiccup Mode Protection | IC LED DRIVER CTRLR DIM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Voltage - Supply (Minimum) 9V
Voltage - Supply (Maximum) 100V
Frequency 106kHz, 580kHz
Dimming Analog, PWM
Applications Backlight, Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number HV9912
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1182589-HV9912NG-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HV9912NG-G CAD Model

Description

The HV9912NG-G is an advanced, energy-efficient LED driver integrated circuit brought to you by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This driver IC is specifically designed to cater to a wide range of LED lighting applications, providing a high level of performance, reliability, and longevity.

Key Features

  • Universal High-Voltage Input: The HV9912NG-G can operate from 8V to 450V DC, making it versatile for various applications, from low-voltage industrial lighting to high-voltage street lamps.
  • Constant Current Output: It ensures a stable current supply to the LEDs, which is critical for maintaining consistent brightness and maximizing the LEDs' lifespan.
  • High Efficiency: With its patented control method, the driver achieves efficiencies up to 90%, reducing energy consumption and heat generation.
  • PWM Dimming Capability: Users can easily adjust the brightness of their LED setup using the Pulse-Width Modulation (PWM) dimming feature, enhancing the user experience and saving energy.
  • Open-Circuit Protection: The HV9912NG-G includes protection against open circuits, ensuring safety and preventing damage to the circuit components in case of wiring issues or disconnected loads.

Applications

This versatile driver IC is suitable for a broad spectrum of LED lighting solutions, including but not limited to:

  • Architectural and Decorative Lighting
  • Commercial and Residential Lighting
  • Street and Area Lighting
  • Emergency Lighting Systems
  • Signage and Backlighting

Product Packaging and Availability

The HV9912NG-G is offered in a compact 16-lead SOIC package, ensuring ease of integration into various designs. Its green-compliant design and lead-free construction make it an environmentally friendly choice for LED driver applications. For pricing, samples, and further technical information, customers can contact Microchip Technology directly or visit their official website.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1559 $50.4944
39+ $2.5894 $100.9866
60+ $2.5085 $150.5100
83+ $2.4276 $201.4908
107+ $2.3467 $251.0969
143+ $2.1039 $300.8577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess