EN
  • EN
  • DE

SY10EP11UKI-TR

Part No SY10EP11UKI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series 100EP, ECL Pro®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 3 GHz
Voltage - Supply 2.375V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number SY10EP11
Other Names SY10EP11UKI TR,SY10EP11UKI TR,SY10EP11UKITR,SY10EP11UKITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269935-SY10EP11UKI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP11UKI-TR CAD Model

Description

The SY10EP11UKI-TR from Microchip Technology is a high-performance, precision-engineered logic device designed for advanced high-speed digital applications. This product is part of the ECLinPS MAX™ family, which is renowned for its exceptional speed and reliability. The SY10EP11UKI-TR is a differential 1:2 fanout buffer that operates with a differential PECL input to two differential PECL outputs.

This device is optimized for ultra-fast signal processing, making it an ideal choice for critical communication infrastructure, high-speed networking equipment, and advanced computing systems. With its capacity to handle high-frequency signals efficiently, the SY10EP11UKI-TR ensures minimal signal degradation and excellent performance across a wide temperature range.

Key Features

  • Maximum Frequency: Beyond 3GHz, which facilitates high-speed data transmission and clock distribution.
  • Supply Voltage: Operates over a wide range of voltages from –4.2V to –5.5V, providing flexibility in various power environments.
  • Temperature Range: Industrial-grade performance is guaranteed with an operating temperature range from –40°C to +85°C.
  • Output Configuration: The dual differential outputs allow for signal distribution to multiple destinations without signal integrity loss.
  • Package: Available in a compact 8-lead MSOP package (Microchip's package code: UKI), which is suitable for space-constrained applications.
  • RoHS Compliant: Adherence to RoHS standards ensures reduced environmental impact and compliance with global regulations.

The SY10EP11UKI-TR is also characterized by its fast rise and fall times, which contribute to its sharp signal transitions and reduced timing errors. This quality is particularly important in synchronization tasks within digital systems. Furthermore, the device's PECL levels are compatible with industry standards, facilitating easy integration into existing designs.

In summary, Microchip Technology's SY10EP11UKI-TR is a robust, high-speed logic solution that delivers exceptional performance for sophisticated digital applications where speed and reliability are paramount. Its advanced features and adherence to industry standards make it a versatile and indispensable component in modern electronic systems.

You May Also Be Interested in

ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess