EN
  • EN
  • DE

UBA2036TS/N1,118

Part No UBA2036TS/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DVR FULL BRIDGE 28-SSOP / Driver 0.2A 3-OUT Full Brdg Automotive 28-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type HID Lamp Controller
Frequency 100kHz
Operating Supply Voltage 10.5 V ~ 13.5 V
Operating Supply Current 500μA
Dimming No
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 798630-UBA2036TS/N1,118
Popularity Medium
Supply and Demand Status Limited
Family Name UBA2036TS
Introduction Date October 30, 2008
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian UBA2036TS/N1,118 CAD Model

Description

The NXP UBA2036TS/N1,118 is a high-performance half-bridge driver designed for efficient power control and management in a wide range of applications. This integrated circuit is part of NXP's extensive line of advanced semiconductor solutions, known for their reliability and cutting-edge technology.

Key Features

  • Voltage Range: The UBA2036TS/N1,118 operates at a wide range of voltages, making it suitable for various applications that require different power levels.
  • High Current Capability: This driver can handle high currents, enabling it to drive large loads with ease, ensuring robust performance in demanding situations.
  • Integrated Protection: The device includes features such as under-voltage lockout, over-current protection, and thermal shutdown, which contribute to the safety and longevity of the application it is used in.
  • Efficiency: Designed with power efficiency in mind, the UBA2036TS/N1,118 minimizes power loss during operation, which is crucial for energy-sensitive applications.
  • Compact Design: The surface-mount package allows for a compact PCB design, saving space and reducing overall system size.

Applications

The versatility of the UBA2036TS/N1,118 makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting Systems
  • Power Inverters

Product Specifications

Parameter Value
Product Category Half-Bridge Driver
Manufacturer NXP Semiconductors
Mounting Style SMD/SMT
Package / Case SO-14
Output Current High Current Output
Number of Outputs 2
Input Voltage Wide Range
Operating Temperature -40°C to +150°C

The UBA2036TS/N1,118 by NXP is a robust and versatile half-bridge driver that offers a blend of performance, efficiency, and protection features, making it a top choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Maxim Integrated
4-Channel Cold-Cathode Fluorescent Lamp Controller
Lowest to $6.2532
Atmel
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,792 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess