Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Package Bulk
Product Status Active
Controller Type Controller Hub
Mounting Type Surface Mount
Package / Case 1005-BBGA, FCBGA
Supplier Device Package 1005-FCBGA (42.5x42.5)
Standard Package 240 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 294324-RGE7501MC
Ultra Librarian 3D Model Ultra Librarian RGE7501MC CAD Model

Description

The 294324-RGE7501MC is a memory controller IC designed for controlling memory modules in electronic devices.

  • Package: It comes in a bulk package with a standard package quantity of 240 pcs.
  • Controller Type: The controller type is a controller hub, providing seamless integration with memory modules.
  • Voltage Supply: The voltage supply range for the IC is not specified
  • Mounting: and it is designed for surface mount applications.
  • Package Type: It comes in a 1005-BBGA, FCBGA package, specifically the 1005-FCBGA (42.5x42.5) variant.
  • Manufacturer: Manufactured by Intel, this product is part of their active product lineup.
  • Counterfeit Threat: It has a high level of counterfeit threat in the open market, with a percentage of 54%.
  • Compliance: The IC is compliant with ECCN regulations and has a MSL Level of 3, indicating a shelf life of 168 hours.
  • REACH Status: Its REACH status is unaffected.
  • Overall: the 294324-RGE7501MC is a reliable and efficient memory controller IC that can enhance the performance of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC SMARTSOCKET 256K/1M 32-DIP
Need more? Email Us
ECAD model for DS1213D
Texas Instruments
IC CTRLR SRAM NONVOLITL 16-TSSOP
Lowest to $7.3722
ECAD model for BQ2205LYPW
Maxim Integrated
IC CTRL NV W/BATT MON 5V 20TSSOP
Need more? Email Us
ECAD model for DS1321E+T&R
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
ECAD model for KU82309-20
Intel
MEMORY CONTROLLER, CMOS
Need more? Email Us
ECAD model for A82385-33
Maxim Integrated
IC SMARTWATCH/RAM 5V 4M 32DIP
Need more? Email Us
ECAD model for DS1216H
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
ECAD model for DP8429TD-70
Intel
82801 - I/O CONTROLLER HUB
Need more? Email Us
ECAD model for FW82801CA
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $19.5582
ECAD model for MXD1210EWE+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention