EN
  • EN
  • DE

HV513WG-G

Part No HV513WG-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description 8-Channel Serial to Parallel Converter with High Voltage Push-Pull Outputs, POL, Hi-Z, and Short Circuit Detect | IC 8BIT SRL PARALLEL250V 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SO
Family Part Number HV513
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1182526-HV513WG-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV513WG-G CAD Model

Description

The HV513WG-G is a high-voltage, serial-to-parallel converter with open-drain outputs, designed and manufactured by Microchip Technology. This advanced integrated circuit (IC) is specifically crafted to meet the rigorous demands of applications requiring high-voltage switching controlled via a low-voltage serial interface.

Key Features

  • High-Voltage Outputs: The HV513WG-G features 8-channel serial-to-parallel converter outputs that can handle high-voltage levels, making it ideal for driving a wide range of loads.
  • Open-Drain Outputs: Each output of the device is an open-drain, allowing for flexible connection arrangements and the possibility to connect the outputs in series for higher voltage applications.
  • Shift Register Interface: The device is equipped with a shift register interface, which facilitates the serial input of data that is then converted to parallel output, simplifying the connection to microcontrollers or other control units.
  • Low-Voltage Logic: Despite its high-voltage capabilities, the HV513WG-G operates with low-voltage logic levels, ensuring compatibility with standard microcontroller logic and reducing power consumption.
  • CMOS Technology: Constructed using CMOS technology, the IC offers enhanced speed and reliability while minimizing quiescent power dissipation.

Applications

The HV513WG-G is versatile and can be used in various applications that require high-voltage outputs. These include:

  • LED Displays
  • Printer Heads
  • Industrial Controls
  • Relay Drivers

Package and Quality

The HV513WG-G is available in a 20-lead wide-body SOIC package, ensuring robustness and ease of integration into various designs. Microchip Technology's commitment to quality is evident in this product, which is designed to meet stringent industry standards for performance and reliability. The HV513WG-G is also RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

Conclusion

With its combination of high-voltage capability, open-drain outputs, and serial interface, the HV513WG-G from Microchip Technology is a powerful solution for designers looking to integrate high-voltage switching functionality into their projects with minimal complexity and maximum efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.2535
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1712
Texas Instruments
8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Lowest to $42.3459
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16SOIC
Lowest to $1.5640
Texas Instruments
IC 8-BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2471
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4765 $54.7650
23+ $4.4936 $103.3528
35+ $4.3531 $152.3585
48+ $4.2127 $202.2096
62+ $4.0723 $252.4826
83+ $3.6510 $303.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess