EN
  • EN
  • DE
  • IT

SN74AHC594DBR

Part No SN74AHC594DBR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 119278-SN74AHC594DBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC594DBR CAD Model

Description

The SN74AHC594DBR is a high-quality, advanced integrated circuit (IC) product from Texas Instruments, a leading global semiconductor company.

  • Type: 8-Bit Shift Register with Output Registers
  • VCC Range: 2-V to 5.5-V
  • Inputs: Edge-triggered clock (CP) and output-enable (OE)
  • Interfaces: Serial and parallel
  • Shift Register Inputs: Direct clear (SRCLR) and serial (SER)
  • Storage Register Outputs: Parallel (Q0 to Q7)
  • Clock and Output Enable: Common to both shift and storage registers
  • Package: 16-pin SSOP (DB)
  • Operating Temperature Range: -40°C to 85°C
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2780
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Need more? Email Us
Texas Instruments
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT / Shift Register, D-Type 1 Element 10 Bit 24-CDIP
Need more? Email Us
Rochester Electronics
Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.6539
ON Semiconductor
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4419 $50.8185
280+ $0.3626 $101.5280
430+ $0.3513 $151.0590
590+ $0.3400 $200.6000
765+ $0.3286 $251.3790
1,020+ $0.2946 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,350 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess