EN
  • EN
  • DE

HV2731FG-G

Part No HV2731FG-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH SPST 32 OHM 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Ultrasound
Switch Circuit SPST
Number of Channels 16
On-State Resistance (Max) 32Ohm
Voltage - Supply, Single (V+) 50V ~ 110V
Voltage - Supply, Dual (V±) ±10V ~ 220V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number HV2731
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845882-HV2731FG-G
Ultra Librarian 3D Model Ultra Librarian HV2731FG-G CAD Model

Description

Microchip Technology HV2731FG-G High-Voltage Analog Switch

The HV2731FG-G, from Microchip Technology, is a state-of-the-art high-voltage analog switch that is designed to deliver exceptional performance for a wide range of applications. This device is part of Microchip's high-voltage integrated circuit (HVIC) portfolio and is ideal for use in medical ultrasound imaging, non-destructive testing (NDT), piezoelectric transducer drivers, and other applications that require high-voltage multiplexing.

Key Features

  • High-Voltage Capability: The HV2731FG-G can handle high voltage levels, making it suitable for systems that operate under demanding conditions.
  • Low Charge Injection: This device features extremely low charge injection, which is critical for precision applications to minimize signal distortion.
  • Low On-Resistance: The low on-resistance of this switch ensures efficient signal transmission with minimal voltage drop across the switch.
  • Fast Switching Speed: The HV2731FG-G boasts a fast switching speed, enabling quick response times in high-speed applications.

Product Specifications

  • Output Voltage: The switch operates with an output voltage range that supports various high-voltage applications.
  • Channel Configuration: It features a 32-channel single-ended or 16-channel differential configuration, providing flexibility for different design requirements.
  • Package: Encased in a compact, surface-mount package, the HV2731FG-G is designed for space-constrained applications.

Applications

  • Medical Ultrasound Imaging
  • Non-Destructive Testing Equipment
  • Piezoelectric Transducer Drivers
  • Printed Circuit Board Testing
  • Industrial Imaging Systems

The HV2731FG-G by Microchip Technology is a robust and reliable solution for designers looking to incorporate high-voltage switching capabilities into their systems. With its combination of high performance, durability, and versatility, this device is an excellent choice for advanced electronic applications.

You May Also Be Interested in

Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3423 $62.6846
5+ $25.7168 $128.5840
7+ $24.9131 $174.3917
10+ $24.1095 $241.0950
13+ $23.3058 $302.9754
17+ $20.8949 $355.2133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess