EN
  • EN
  • DE

HX7260NLT

Part No HX7260NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description MDL SIN 10GPP 1:1 SM TR  /  LAN 10G Base-T Pulse Transformer Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Pulse Electronics Network
Package Tape & Reel (TR)
Transformer Type LAN 10G Base-T
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
MSL Level 1 (Unlimited)
Other Names 1840-HX7260NLTTR
Standard Package 300
Win Source Part Number 1164501-HX7260NLT
Ultra Librarian 3D Model Ultra Librarian HX7260NLT CAD Model

Description

The HX7260NLT is a common mode choke from Pulse Electronics. It is designed to suppress common mode noise in various electronic circuits, improving signal integrity and reducing electromagnetic interference (EMI).

Applications

  • Common mode noise suppression
  • EMI filtering
  • Power line filtering
  • Signal line filtering
  • Audio equipment
  • Data communication systems

Features

  • Common Mode Choke
  • Surface Mount Package
  • High Common Mode Impedance
  • Low Differential Mode Impedance
  • Compact Size
  • RoHS Compliant

Benefits

  • Effective Noise Suppression
  • Improved Signal Integrity
  • Reduced EMI
  • Simplified Circuit Design
  • Compact Solution

Specifications

The HX7260NLT features a high common mode impedance over a wide frequency range, effectively suppressing common mode noise. The differential mode impedance is low to minimize signal attenuation. The surface mount package allows for easy assembly and a compact footprint. The inductance value and current rating vary depending on the specific configuration. The operating temperature range is typically from -40°C to +85°C. The component is RoHS compliant, meaning it is free of hazardous substances. The specific impedance characteristics are usually provided in the product datasheet. This part is also typically designed for automated assembly processes.

The HX7260NLT’s high common mode impedance effectively attenuates common mode noise, preventing it from interfering with sensitive circuits. The low differential mode impedance ensures that the desired signal is not significantly attenuated. The surface mount package simplifies board layout and reduces manufacturing costs. Its compact size allows for use in space-constrained applications. The suppression of EMI improves the overall performance of the electronic system and helps it meet regulatory requirements.

You May Also Be Interested in

ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Bel Fuse Inc.
MODULE XFRMR LAN 10/100B-TX SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess