Products specifications Report Issue?

Win Source Part Number WS1169157-HV2605FG-G
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Package Tray
Product Status Active
Applications Ultrasound
Voltage - Supply, Single (V+) 40V ~ 200V
Voltage - Supply, Dual (V±) ±40V ~ 160V
Operating Temperature 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian HV2605FG-G CAD Model

Description

Microchip Technology HV2605FG-G High-Voltage Analog Switch

The HV2605FG-G, brought to you by Microchip Technology, is a high-performance, low-charge injection, 16-channel high-voltage analog switch IC designed for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer drivers, and industrial non-destructive testing (NDT).

This robust device operates with a high voltage supply of up to 200V, making it suitable for various high-voltage applications. The HV2605FG-G boasts an impressive array of features including low power consumption and high-speed operation, which are essential for efficient and reliable performance in demanding environments.

One of the key advantages of the HV2605FG-G is its low charge injection, which minimizes distortion and ensures a clear signal path in sensitive analog applications. This characteristic is particularly important in medical imaging, where signal integrity can directly impact the quality of diagnostic images.

The device is housed in a compact 48-lead LQFP package, which allows for a reduced footprint on printed circuit boards. This space-saving design is beneficial for designers who are challenged with integrating multiple components into limited board space.

Additionally, the HV2605FG-G features a low on-resistance, which reduces power loss and heat dissipation within the system. This characteristic not only enhances the overall efficiency but also contributes to the longevity of the product by reducing thermal stress on the device.

Microchip Technology's commitment to quality is evident in the HV2605FG-G, which is designed for reliable operation over a wide temperature range, ensuring consistent performance across various environmental conditions. The device is also RoHS compliant, adhering to the latest environmental standards and regulations.

Whether you are developing advanced medical equipment or sophisticated industrial systems, the HV2605FG-G from Microchip Technology offers a high-quality, reliable solution for your high-voltage analog switching needs.

You May Also Be Interested in

Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
ECAD model for MAX4574CEI+T
Lattice Semiconductor Corporation
IC ISP CROSSPOINT 160IO 208FBGA
Lowest to €9.9499
ECAD model for ISPGDX160VA-3B208
Maxim Integrated
IC USB SWITCH DUAL 1X2 10UDFN
Lowest to €4.5269
ECAD model for MAX4906EFELB+T
Broadcom Limited
IC PCI EXPRESS SWITCH 324HSBGA
Lowest to €148.0068
ECAD model for PEX8615-BA50BC G
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Lowest to €4.2608
ECAD model for MAX14508EEVB+T
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for ISPGDX160VA-5B272-TI
Intersil
IC USB SWITCH DUAL SPDT 10UTQFN
Lowest to €1.0013
ECAD model for ISL54400IRUZ-T
Analog Devices Inc.
600 MHz, 32 x 16 Buffered Analog Crosspoint Switch | IC CROSSPOINT SWIT 32X16 304BGA
Need more? Email Us
ECAD model for AD8105ABPZ
Lattice Semiconductor Corporation
IC ISP CROSSPOINT 160IO 208FBGA
Lowest to €29.2541
ECAD model for ISPGDX160V-5B208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €31.9896 €63.9793
5+ €26.2479 €131.2395
7+ €25.4277 €177.9940
10+ €24.6074 €246.0742
13+ €23.7873 €309.2351
17+ €21.3265 €362.5498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,960 pieces
In Stock: 985 pieces Factory Stock: 975 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention