Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 160Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Supply Voltage , Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 150ns, 120ns
Charge Injection 2.4pC
Channel Capacitance (CS(off), CD(off)) 2.5pF, 10pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -93dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX4558
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213764-MAX4558EPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4558EPE CAD Model

Description

The MAX4558EPE is a high-performance, low-voltage, CMOS analog multiplexer from Maxim Integrated, designed to provide precision signal routing in a variety of applications. This device is part of a family of pin-compatible multiplexers that includes the MAX4559 and MAX4560, offering designers flexibility and scalability in their system designs.

Key Features

  • Low Voltage Operation: The MAX4558EPE operates from a single +3V to +5V supply, making it ideal for battery-powered and portable devices where power efficiency is critical.
  • Low On-Resistance: With an on-resistance of only 100 ohms max, this multiplexer ensures minimal signal distortion and attenuation, providing a high-fidelity signal path.
  • Single 8-Channel/Dual 4-Channel Configuration: The device can be used as a single 8-channel or dual 4-channel multiplexer, giving designers the flexibility to choose the configuration that best suits their application needs.
  • ESD Protection: The MAX4558EPE features built-in electrostatic discharge (ESD) protection, enhancing the robustness of the device in environments susceptible to static discharge.
  • Break-Before-Make Switching: This feature ensures that no two switches are closed simultaneously, preventing signal cross-talk and ensuring the integrity of the signal routing.

Applications

The versatile MAX4558EPE is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Test equipment
  • Medical equipment

Package and Quality

The MAX4558EPE is offered in a 16-pin plastic DIP (PDIP) package, providing a reliable and easy-to-handle component for through-hole mounting. Maxim Integrated ensures high-quality production and reliability testing, making the MAX4558EPE a trustworthy choice for critical and demanding applications.

Conclusion

With its low-power operation, high precision, and flexible configuration options, the MAX4558EPE from Maxim Integrated stands out as an excellent choice for designers looking to implement an efficient and reliable analog multiplexing solution in their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SPDT X 4 17OHM 16QSOP
Lowest to €5.2861
ECAD model for QS4A205QG8
ON Semiconductor
Analog Multiplexers/Demultiplexers with Injection Current Effect Control | IC MUX/DEMUX DUAL 4X1 16SOIC
Lowest to €0.6136
ECAD model for MC74HC4852AD
Analog Devices Inc.
CMOS 8-and 16-Channel Analog Multiplexers
Lowest to €44.4021
ECAD model for AD7506SQ
ON Semiconductor
IC SWITCH SPST-NOX4 70OHM 14SOIC / 4 Circuit IC Switch 1:1 70Ohm 14-SOIC
Need more? Email Us
ECAD model for NLV74HC4066ADR2G
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14SOIC
Lowest to €0.2900
ECAD model for SN74HC4066D
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Need more? Email Us
ECAD model for MC14052BFR2
Analog Devices Inc.
High Voltage Latch-Up Proof, Quad SPST Switches 0.07 pC charge injection
Lowest to €13.0437
ECAD model for ADG5212BRUZ
Maxim Integrated
Fault-Protected, Low-Voltage, Quad SPST Analog Switches | IC SW QUAD ANLG SPST R/R 16-DIP
Need more? Email Us
ECAD model for MAX4712CPE
Analog Devices Inc.
CMOS 4/8 CHAANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER DUAL 4X1 16DIP
Lowest to €18.4095
ECAD model for ADG509AKN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention