EN
  • EN
  • DE

HV2201FG-G

Part No HV2201FG-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description Low Charge Injection 8-Channel Enhanced High Voltage Analog Switch | IC ULTRASOUND SWITCH 1:1 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Ultrasound
Switch Circuit SPST
Number of Channels 8
On-State Resistance (Maximum) 19Ohm
Supply Voltage , Single (V+) 40V ~ 200V
Supply Voltage , Dual (V±) ±40V ~ 160V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number HV2201
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1182511-HV2201FG-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV2201FG-G CAD Model

Description

Microchip Technology's HV2201FG-G High-Voltage Analog Switch

The HV2201FG-G is a cutting-edge high-voltage analog switch developed by Microchip Technology, designed to facilitate the control of analog signals above supply rails in a variety of applications. This robust component is a testament to Microchip's dedication to innovation and reliability in the field of semiconductor devices.

The HV2201FG-G operates with a dual supply voltage ranging from ±8V to ±20V or a single supply voltage from 16V to 40V, providing versatility for different circuit designs. This flexibility makes it an excellent choice for systems that require high-voltage switching capabilities, such as medical ultrasound imaging, non-destructive testing (NDT), and other piezoelectric transducer applications.

Key Features:

  • High-Voltage Handling: Capable of handling high-voltage signals, the HV2201FG-G is ideal for applications that operate at elevated voltages.
  • Low On-Resistance: With an on-resistance as low as 8 ohms typical, this switch ensures minimal signal distortion and power loss, enhancing overall system efficiency.
  • Low Charge Injection: The device exhibits low charge injection, which minimizes signal corruption and ensures high signal integrity, especially crucial in precision applications.
  • Extended Temperature Range: Designed to perform reliably in a wide temperature range, the HV2201FG-G operates between -40°C to +85°C, making it suitable for various environmental conditions.

The HV2201FG-G is available in a compact 48-lead QFN (7x7 mm) package, which is both space-saving and conducive to efficient PCB layout. Its robust design includes latch-up proof construction, providing additional protection against high-voltage transients and ensuring device stability and longevity.

As a product of Microchip Technology, a leader in microcontroller and analog semiconductors, the HV2201FG-G is backed by a firm commitment to quality and customer support, ensuring that users receive a reliable, high-performance component for their high-voltage switching needs.

You May Also Be Interested in

Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3749 $73.4996
8+ $15.0769 $120.6152
12+ $14.6058 $175.2696
17+ $14.1346 $240.2882
22+ $13.6634 $300.5948
29+ $12.2499 $355.2471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess