Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Ultrasound
Switch Circuit SPST
Number of Channels 8
On-State Resistance (Maximum) 19Ohm
Supply Voltage , Single (V+) 40V ~ 200V
Supply Voltage , Dual (V±) ±40V ~ 160V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number HV219
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1182510-HV219FG-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV219FG-G CAD Model

Description

The HV219FG-G is a high-performance integrated circuit (IC) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is designed to cater to a wide array of applications, particularly those requiring high-voltage capabilities such as automotive, industrial, and consumer electronics.

Key Features:

  • High-Voltage Operation: The HV219FG-G is capable of operating at elevated voltages, making it suitable for managing power in devices that require higher electrical potential.
  • Durability: Constructed to withstand rigorous conditions, this IC maintains its performance over a broad temperature range and is resilient against voltage spikes and transients.
  • Efficiency: With its optimized design, the HV219FG-G ensures efficient power management, leading to improved battery life in portable devices and reduced energy consumption in stationary applications.
  • Integration: This component integrates multiple functions into a single chip, which can help reduce the overall part count, save space on the printed circuit board (PCB), and simplify the design and assembly process.
  • Microchip Reliability: As with all Microchip products, the HV219FG-G benefits from the company's commitment to quality and reliability, ensuring a dependable solution for critical applications.

Applications:

The versatility of the HV219FG-G allows it to be used in a variety of applications, including:

  • Automotive systems such as electric power steering, fuel pumps, and DC-DC converters.
  • Industrial equipment including motor control, power supplies, and automation systems.
  • Consumer electronics like power management solutions for computers, TVs, and smart home devices.

Technical Specifications:

The HV219FG-G comes in a robust package designed for optimal thermal performance and is specified over an extended temperature range. It features multiple protection mechanisms to ensure stability and longevity in challenging environments.

Conclusion:

Microchip Technology's HV219FG-G is an exemplary solution for designers looking to incorporate high-voltage capabilities with reliability and efficiency. Its integration features and the reputation of Microchip Technology make it a go-to choice for engineers across various industries.

You May Also Be Interested in

National Semiconductor (TI)
16x8 550MHz Analog Crosspoint Switch, Gain of 1
Need more? Email Us
ECAD model for LMH6582YA
Supertex, Inc
Low Charge Injection 8-Channel High Voltage Analog Switch
Need more? Email Us
ECAD model for HV219FG
Diodes Incorporated
IC MUX/DEMUX 1X2 28TQFN / 5.0 Gbps USB 3.0 Compatible Single Switch
Lowest to $3.7657
ECAD model for PI2USB3212ZHE
Texas Instruments
QUAD SPDT WIDE-BANDWIDTH LAN SWITCH WITH LOW ON-STATE RESISTANCE
Need more? Email Us
ECAD model for TS5L100PWRG4
Burr-Brown (TI)
Triple 2:1 High-Speed Video Multiplexer
Lowest to $7.1057
ECAD model for OPA3875IDBQRG4
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
ECAD model for ISL54208IRUZ-T
Texas Instruments
QUAD SPDT HIGH-BANDWIDTH VIDEO SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE
Lowest to $2.5116
ECAD model for TS3V340RGYRG4
Maxim Integrated
IC USB SWITCH DP3T 12WLP
Lowest to $18.9175
ECAD model for MAX14531EEWC+T
Microchip Technology
IC SWITCH 16X16 6.5GBPS 196FCBGA / Backplane, Cable Interconnect Switch IC 12 Channel 196-BGA
Lowest to $869.2538
ECAD model for VSC3312YYP-01

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention