Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Applications Ultrasound
Switch Circuit SPDT
Number of Channels 12
Max On Resistance 38 Ohm
Single Supply Voltage (V+) 40 V to 200 V
Dual Supply Voltage(V±) ±10 V to 220 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1044318-HV209FG-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV209FG-G CAD Model

Description

HV209FG-G from Microchip Technology is an interface component in the analog switches special-purpose category, positioned for designs that need controlled routing or switching of analog signals in application-specific circuits. Engineers typically consider parts in this class for instrumentation, signal-path selection, industrial electronics, medical-related subsystems, and other embedded platforms where analog control functions must be integrated with reliable semiconductor sourcing. The value of HV209FG-G is its fit within a specialized analog interface role rather than as a general-purpose digital component, making it relevant for designs that prioritize signal handling and board-level integration. Because the current lifecycle status is unknown, design teams should treat long-term supply planning carefully and confirm availability directly with authorized channels. RoHS compliance information is not available in the provided data, so environmental compliance should be verified against the latest manufacturer datasheet, compliance certificate, or official Microchip Technology documentation before release to production.

You May Also Be Interested in

PLX
Flexible & Versatile 16-lane 16-port PCI Express Switch
Lowest to $41.2755
ECAD model for PEX8618-BA50BC
NXP / Nexperia
CBTL04082A/B is an 8-to-4 bidirectional differential channel multiplexer/demultiplexer switch for PCI Express Generation 2 (Gen2) applications.
Lowest to $1.7763
ECAD model for CBTL04082BBS
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
ECAD model for TS3DV416DGVRG4
Maxim Integrated
USB Host Charger Identification Analog Switches 2mm x 2mm, 8-Pin TDFN Package
Lowest to $4.2466
ECAD model for MAX14566AEETA
Texas Instruments
QUAD SPDT HIGH-BANDWIDTH VIDEO SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE
Lowest to $2.5116
ECAD model for TS3V340RGYRG4
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
ECAD model for ISL54208IRUZ-T
Texas Instruments
QUAD SPDT HIGH-BANDWIDTH VIDEO SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE
Lowest to $1.0135
ECAD model for TS3V340DRG4
STMicroelectronics
High bandwidth switch with 20- to 10-bit MUX/DEMUX
Need more? Email Us
ECAD model for ST3DV520A
Burr-Brown (TI)
Triple 2:1 High-Speed Video Multiplexer
Lowest to $7.1057
ECAD model for OPA3875IDBQRG4

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.8956 $97.7912
3+ $40.1194 $120.3582
5+ $38.8657 $194.3285
6+ $37.6120 $225.6720
8+ $36.3582 $290.8656
11+ $32.5970 $358.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention