EN
  • EN
  • DE

CBTL04082BBS

Part No CBTL04082BBS
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description CBTL04082A/B is an 8-to-4 bidirectional differential channel multiplexer/demultiplexer switch for PCI Express Generation 2 (Gen2) applications.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159351-CBTL04082BBS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTL04082BBS CAD Model

Description

The NXP CBTL04082BBS is a high-performance, bi-directional multiplexer/demultiplexer switch designed for applications that require high-speed signal switching. This integrated circuit is part of NXP's advanced signal conditioning and switching product line, making it an ideal solution for computing, consumer electronics, and communication platforms.

Key Features

  • High-Speed Switching: Supports high-speed data rates, ensuring minimal signal degradation for applications such as PCI Express Gen2 (5 Gbps) and DisplayPort (10.8 Gbps).
  • Bi-Directional Operation: Capable of routing signals in both directions, providing flexibility in signal routing for complex electronic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the CBTL04082BBS helps reduce power consumption in electronic systems, making it suitable for battery-powered devices.
  • Small Form Factor: Available in a compact HVQFN package, it is ideal for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The CBTL04082BBS is versatile and can be used in a variety of applications, including:

  • Notebook and Desktop PCs
  • Server and Networking Equipment
  • High-Performance Computing
  • Consumer Electronics
  • Signal Routing in Complex Systems

Technical Specifications

The device boasts a wide range of technical specifications that cater to the demanding requirements of high-speed signal switching:

  • 2 Differential Channels, 4 Data Paths per Channel
  • Low Insertion Loss and Crosstalk
  • Integrated Termination Resistors
  • Compatible with Various High-Speed Interfaces
  • ESD Protection

In conclusion, the NXP CBTL04082BBS is a highly capable and efficient solution for multiplexing and demultiplexing high-speed signals. Its performance, combined with low power consumption and a small package size, makes it an excellent choice for designers looking to enhance their systems with robust and reliable signal switching capabilities.

You May Also Be Interested in

Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess