EN
  • EN
  • DE

AT21CS01-UUM0B-T

Part No AT21CS01-UUM0B-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT I2C 4WLCSP  /  EEPROM Memory IC 1Kb (128 x 8) I²C, Single Wire 125 kHz 4-WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I²C, Single Wire
Clock Frequency 125 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP
Base Product Number AT21CS01
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 5,000
Win Source Part Number 1046227-AT21CS01-UUM0B-T
Ultra Librarian 3D Model Ultra Librarian AT21CS01-UUM0B-T CAD Model

Description

The AT21CS01-UUM0B-T is a cutting-edge memory solution from Microchip Technology, designed to cater to a wide range of applications that require reliable and robust data storage. This product is part of the Serial EEPROM series, which is well-known for its high endurance and low-power consumption.

Key Features:

  • Memory Size: The AT21CS01-UUM0B-T comes with 1-Kbit of memory, which is ideal for storing small amounts of data such as device configurations, calibration data, or user preferences.
  • Interface Type: Utilizing the Single-Wire Interface, this EEPROM allows for simple and efficient communication with microcontrollers and other digital systems, minimizing the number of required I/O pins.
  • Operating Voltage: The device operates within a voltage range of 2.7V to 4.5V, making it versatile for various low-voltage applications.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, the AT21CS01-UUM0B-T is engineered to perform reliably in harsh environmental conditions.
  • Packaging: The EEPROM is available in an 8-TSSOP package, ensuring compatibility with standard surface-mount technology (SMT) processes and equipment.
  • Write Cycle Time: Featuring a maximum write cycle time of 5 ms, it ensures quick data storage, allowing devices to save critical information rapidly.
  • Endurance: The device offers a high endurance of 1,000,000 write cycles, ensuring data integrity and a long lifespan for applications that require frequent data updates.

Applications:

The AT21CS01-UUM0B-T is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Automotive Systems

Microchip Technology's AT21CS01-UUM0B-T EEPROM provides a reliable and durable solution for systems that require a small footprint and low-power non-volatile memory. Its robust feature set ensures that it can meet the needs of complex and demanding applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2361 $59.3054
34+ $3.4759 $118.1806
52+ $3.3672 $175.0944
71+ $3.2586 $231.3606
92+ $3.1499 $289.7908
123+ $2.8241 $347.3643
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess