EN
  • EN
  • DE

AT49BV320ST-70CU

Part No AT49BV320ST-70CU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32M PARALLEL 64CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (2M x 16)
Memory Interface Parallel
Access Time 70ns
Supply Voltage (V) 2.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VBGA, CSPBGA
Supplier Device Package 64-CBGA (9x10)
Family Part Number AT49BV320
Manufacturer Pack Quantity 216
MSL Level 3 (168 Hours)
Win Source Part Number 737005-AT49BV320ST-70CU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT49BV320ST-70CU CAD Model

Description

The AT49BV320ST-70CU is a high-performance Flash memory component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is designed for applications that demand reliable data retention, fast read and write capabilities, and flexible erase functions. It is an ideal choice for a wide range of applications including embedded systems, telecommunications, networking, and industrial control systems.

With a storage capacity of 32 megabits, the AT49BV320ST-70CU offers ample space for firmware storage, boot code, and other critical data. Its 70ns access time ensures quick data retrieval, which is crucial for high-speed operations and real-time processing requirements. The device operates on a single 3-volt power supply, which makes it suitable for low-power applications and portable devices.

The AT49BV320ST-70CU comes in a TSOP (Thin Small Outline Package) type II form factor, which is known for its compact size and reliability in space-constrained designs. This packaging allows for efficient board space utilization and is widely accepted in the industry for surface mount technology (SMT) assembly processes.

One of the key features of this Flash memory is its sector erase architecture. The memory is divided into multiple sectors that can be erased and reprogrammed independently, providing flexibility and minimizing downtime during update operations. This feature is particularly beneficial in systems where data integrity and availability are paramount.

The AT49BV320ST-70CU also supports a variety of industry-standard interfaces and protocols, ensuring easy integration into existing designs without the need for extensive re-engineering. Its robust design ensures high endurance and long-term reliability, which is backed by Microchip Technology's commitment to quality.

In summary, the AT49BV320ST-70CU from Microchip Technology is a versatile, high-capacity Flash memory solution that delivers performance, reliability, and design flexibility, making it an excellent choice for designers and engineers looking to enhance their embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess