EN
  • EN
  • DE

HCS515/SL

Part No HCS515/SL
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING DECODER 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Code Hopping Decoder
Applications Remote Secure Access, Keyless Entry
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number HCS515
Manufacturer Pack Quantity 57
MSL Level 1 (Unlimited)
Win Source Part Number 718472-HCS515/SL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCS515/SL CAD Model

Description

Microchip Technology's HCS515/SL Secure Rolling Code Encoder

The HCS515/SL from Microchip Technology is a sophisticated integrated circuit designed for secure remote keyless entry (RKE) systems and other applications requiring robust security and reliable operation. This state-of-the-art encoder utilizes Microchip's patented KEELOQ® rolling code technology to ensure that each transmission is unique, thereby providing a high level of security against code capture and replay attacks.

The HCS515/SL is specifically tailored for systems that demand stringent security measures, such as vehicle RKE systems, garage door openers, and gate entry controls. It is also suitable for alarm systems and a wide range of wireless communication devices that require encrypted data transmission.

Key Features of the HCS515/SL:

  • KEELOQ® Rolling Code Technology: Offers enhanced security through a sophisticated encryption algorithm that generates a unique code for every use, making it extremely difficult for unauthorized users to replicate or interfere with the signal.
  • High Security: The HCS515/SL provides a 66-bit encryption key that ensures a very high level of security, making it virtually impossible for potential intruders to breach the system by guessing the code.
  • Low Power Consumption: Designed for battery-operated devices, the encoder features a low power consumption mode, which is critical for extending the battery life of remote control devices.
  • Easy Integration: The compact design and minimal external component requirements allow for seamless integration into existing designs, simplifying the development process for manufacturers.
  • Versatility: It can be used in a variety of frequency bands and modulations, making it a versatile choice for different types of wireless communication protocols.

In addition to its technical merits, the HCS515/SL is backed by Microchip Technology's renowned customer support and reliability. This product is not only a testament to Microchip's commitment to innovation but also to its dedication to providing secure and efficient solutions for the ever-evolving demands of wireless communications and security systems.

Manufacturers looking for a reliable and secure solution for their RKE systems or other secure wireless applications will find the HCS515/SL to be an excellent choice, providing peace of mind with its advanced encryption and low power consumption features.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7630 $52.8900
70+ $1.4466 $101.2620
110+ $1.4014 $154.1540
150+ $1.3562 $203.4300
195+ $1.3110 $255.6450
260+ $1.1754 $305.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,708 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess