EN
  • EN
  • DE

PCF8583TD

Part No PCF8583TD
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer NXP
Win Source Part Number 345632-PCF8583TD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8583TD CAD Model

Description

NXP PCF8583TD Clock and Calendar Chip

The PCF8583TD from NXP Semiconductors is a sophisticated clock and calendar chip, designed to provide a comprehensive timekeeping solution for a wide array of electronic applications. This highly integrated circuit is built to function with minimal external components, making it an ideal choice for systems where space and power efficiency are of paramount importance.

At the heart of the PCF8583TD lies a 256 x 8-bit static RAM, providing ample storage for clock functions and additional user-defined data. The device supports an I²C-bus interface, facilitating easy integration with microcontrollers and processors, enabling bidirectional data transfer and simplifying system design.

This chip stands out for its versatility, offering features such as alarm setting, timer functions, and countdown capability. These functionalities make it suitable for applications that require precise time management, such as data loggers, timers, and other time-critical information systems. The PCF8583TD also boasts an automatic leap year correction feature, ensuring accuracy and consistency in date and time tracking over extended periods.

Operating within a supply voltage range of 2.5V to 6V, the PCF8583TD is designed to be robust and reliable across various power supply conditions. Its low power consumption makes it an excellent choice for portable and battery-operated devices. Additionally, the chip's temperature compensation feature ensures stable timekeeping across a wide temperature range, which is crucial for industrial and outdoor applications.

Encased in a SO8 package, the PCF8583TD is compact and can be easily mounted on printed circuit boards. Its surface-mount design aligns with modern production techniques, offering a streamlined manufacturing process.

Overall, the NXP PCF8583TD is a feature-rich, efficient, and reliable timekeeping solution that meets the demands of contemporary electronic systems. Whether it's for consumer electronics, industrial automation, or communication infrastructure, the PCF8583TD provides the necessary functionality to maintain accurate time and date information.

You May Also Be Interested in

Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess