Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Communications; QUICC Engine, Security; SEC
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000Mbps (1)
USB USB 1.x (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 668-BBGA Exposed Pad
Supplier Device Package 668-PBGA-PGE (29x29)
Additional Interfaces DUART, HDLC, I2C, PCI, SPI, UART
Part Number Series MPC8358
Manufacturer Pack Quantity 36
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809371-MPC8358ECZQAGDGA
Ultra Librarian 3D Model Ultra Librarian MPC8358ECZQAGDGA CAD Model

Description

The NXP MPC8358ECZQAGDGA is a high-performance, power-efficient processor designed to meet the demanding requirements of networking, telecommunications, and industrial control applications. Built on PowerQUICC II Pro architecture, this processor is engineered with an e300 core, which is based on Power Architecture technology, ensuring robust computing performance and compatibility with a wide range of software and operating systems.

Key Features

  • Processor Core: e300c3 - Operating at speeds up to 400 MHz, the core delivers the processing power needed for complex tasks without sacrificing energy efficiency.
  • Integrated Security: The processor includes an advanced security engine that supports a variety of algorithms, including DES, 3DES, AES, RSA, ECC, and SHA, providing secure data communication and protection against unauthorized access.
  • Memory Support: It features an integrated DDR2 memory controller, offering high-speed memory access and improved system performance.
  • Connectivity: With multiple communication interfaces such as dual Gigabit Ethernet controllers, USB 2.0, and PCI Express, this processor ensures versatile and high-speed connectivity options for a range of applications.
  • Power Efficiency: The MPC8358ECZQAGDGA is designed with power management features that reduce overall power consumption, making it an ideal choice for energy-sensitive applications.

Applications

This processor is suitable for a variety of applications, including:

  • Enterprise and Home Networking Equipment
  • Wireless and Wired Communications Infrastructure
  • Industrial Control Systems
  • Medical Imaging Equipment
  • Storage Networks

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MPC8358ECZQAGDGA is no exception. It is designed to meet the rigorous standards required for industrial and commercial use, ensuring long-term reliability and stable operation in a variety of environmental conditions.

With its powerful features and flexible connectivity options, the NXP MPC8358ECZQAGDGA processor is an excellent choice for developers looking to create sophisticated and efficient systems in the networking and industrial sectors.

You May Also Be Interested in

NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4
NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention