EN
  • EN
  • DE

HCS360/P

Part No HCS360/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING ENCODER 8DIP / Code Hopping Encoder 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Verified
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number HCS360
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920044-HCS360/P
Ultra Librarian 3D Model Ultra Librarian HCS360/P CAD Model

Description

Microchip Technology's HCS360/P Key Fob Encoder

The HCS360/P from Microchip Technology is a sophisticated encoder IC designed for remote keyless entry (RKE) systems and other similar applications. This device is part of Microchip's KEELOQ® Hopping & Fixed Code family, renowned for its robust security features and ease of use. The HCS360/P is tailored to meet the stringent requirements of the automotive industry but is also well-suited for a wide range of wireless applications.

Key Features:

  • KEELOQ® Hopping Code Technology: The HCS360/P utilizes KEELOQ® hopping code technology, which offers enhanced security through a unique encryption algorithm. Each transmission is unique, which significantly reduces the risk of code scanning and replay attacks.
  • Programmable 28-bit Serial Number: Users can program a 28-bit serial number into the device, allowing for billions of unique code combinations, further enhancing security and making each device unique.
  • 15 Functions: The encoder supports up to 15 different functions or buttons, making it highly versatile for various control applications.
  • Low Power Consumption: Designed for battery-operated devices, the HCS360/P boasts low power consumption, which extends the battery life of the key fob or remote control.
  • Easy Integration: With minimal external components required, the HCS360/P is easy to integrate into existing designs, simplifying the development process for engineers.

Applications:

The HCS360/P is ideal for a broad range of applications, including automotive RKE systems, garage door openers, home security systems, and other devices that require secure wireless communication. Its reliability and security features make it a top choice for manufacturers looking for a dependable encoding solution.

Overall, the HCS360/P encoder from Microchip Technology stands out as a secure and efficient solution for wireless communication needs, offering the perfect blend of security, functionality, and ease of use.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.3425 $85.0275
5+ $23.2559 $116.2795
8+ $22.5294 $180.2352
11+ $21.8029 $239.8319
14+ $21.0753 $295.0542
19+ $18.8958 $359.0202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess