EN
  • EN
  • DE

TLK10232CTR

Part No TLK10232CTR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX IND ETHERNET PHY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol Ethernet
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 144-FCBGA (13x13)
Win Source Part Number 1108802-TLK10232CTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLK10232CTR CAD Model

Description

The TLK10232CTR is a high-performance, dual-channel transceiver module from Texas Instruments, designed to facilitate bidirectional point-to-point data communications. This versatile device is capable of handling data rates up to 10.3125 Gbps per channel, making it an ideal solution for high-speed data transfer applications across a range of industries, including telecommunications, data centers, and high-performance computing.

The TLK10232CTR offers support for a variety of protocols, such as 10GBASE-R/KR, 40GBASE-CR4, and 100GBASE-CR10, ensuring compatibility with a wide array of existing and emerging networking standards. Its flexibility is further highlighted by its ability to operate over copper cables or backplanes, which allows for seamless integration into a multitude of system configurations.

Key Features

  • Dual-Channel Operation: Each of the two channels can operate independently, providing simultaneous high-speed data transfers.
  • High Data Rates: Supports up to 10.3125 Gbps per channel, accommodating the needs of bandwidth-intensive applications.
  • Protocol Versatility: Compatibility with various Ethernet protocols ensures broad application use.
  • Signal Conditioning: Integrated signal conditioning features such as equalization, clock and data recovery (CDR), and an electronic dispersion compensation (EDC) engine enhance signal integrity over long distances and through complex media.
  • Low Power Consumption: Designed with energy efficiency in mind, the TLK10232CTR maintains low power dissipation, which is critical for reducing operational costs and thermal challenges in dense system designs.
  • Robust Design: The device is built to withstand industrial temperature ranges, making it suitable for deployment in harsh environments.

The TLK10232CTR is packaged in a compact form factor, which allows for high-density board designs and is available in a surface-mount package that is easy to integrate into existing PCB layouts. With its comprehensive feature set and robust design, the TLK10232CTR from Texas Instruments stands out as a premier choice for developers looking to implement high-speed data transfer capabilities in their systems.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5481 $51.0962
5+ $20.9625 $104.8125
8+ $20.3075 $162.4600
11+ $19.6524 $216.1764
14+ $18.9973 $265.9622
18+ $17.0321 $306.5778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 764 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess