EN
  • EN
  • DE

HCS301T-I/SN

Part No HCS301T-I/SN
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING ENCODER 8SOIC / Code Hopping Encoder 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tape & Reel
Product Status Active
Programmable Verified
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number HCS301
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 142181-HCS301T-I/SN
Ultra Librarian 3D Model Ultra Librarian HCS301T-I/SN CAD Model

Description

The HCS301T-I/SN is a state-of-the-art Integrated Circuit (IC) from Microchip Technology, designed for secure Radio Frequency (RF) remote keyless entry (RKE) systems. This powerful IC is part of Microchip's KEELOQ® code hopping devices, which provide high security through a proprietary encryption algorithm. It is an ideal solution for automotive RKE systems, garage door openers, and other applications where the security of the transmitted data is paramount.

Key Features

  • Code Hopping Technology: The HCS301T-I/SN utilizes KEELOQ® code hopping technology, which ensures each transmission is unique, thereby preventing code capture and resend attacks.
  • Enhanced Security: The encryption algorithm used in this IC provides a high level of security, making it extremely difficult for unauthorized parties to breach the system.
  • Programmable 28-bit Serial Number: Each device contains a programmable 28-bit serial number, which is a part of the encryption algorithm, adding an additional layer of security.
  • EEPROM Memory: The IC includes 67 bits of EEPROM to store configuration parameters and the secret key, which is used in the encryption process.
  • Low Power Consumption: Designed for battery-operated devices, the HCS301T-I/SN features a low power consumption mode, which extends the life of the power source.
  • Operating Frequency: The device operates at a frequency range of 2.0V to 6.6V, making it versatile for various applications and ensuring reliable performance under different voltage conditions.

Applications

The HCS301T-I/SN is not limited to automotive RKE systems; it is also suitable for a wide range of applications where secure wireless communication is necessary. These include alarm systems, gate and building access controls, identity tokens, and other secure data transmission systems.

Product Specifications

The HCS301T-I/SN comes in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. It is also RoHS compliant, ensuring adherence to environmental standards. This IC from Microchip Technology is a testament to the company's commitment to providing advanced security solutions for the modern market.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8879 $50.5427
32+ $3.1901 $102.0832
49+ $3.0904 $151.4296
67+ $2.9907 $200.3769
87+ $2.8910 $251.5170
116+ $2.5920 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess