EN
  • EN
  • DE

SJ-5514 (GRAY)

Part No SJ-5514 (GRAY)
Manufacturer 3M
Catalog Hardware, Fasteners, Accessories——Bumpers, Feet, Pads, Grips
Description Bumper, Square-Tapered with Flat Top, 0.52 Inch Square, BUMPON, Natural Runner, Gray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Grey
Height 13.2 mm
Lead Free Yes
Length 20.6 mm
Material Polyurethane
Mount Adhesive
RoHS Compliant
Shape Cylindrical, Tapered
Width 20.6 mm
Win Source Part Number 1097440-SJ-5514 (GRAY)
Categories Tools and Supplies
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SJ-5514 (GRAY) CAD Model

Description

The 3M SJ-5514 (GRAY) cylindrical and tapered polyurethane bumper is a popular tool and supply item. It has a length, height, and width of 20.6mm and is grey in color. The product is lead-free and RoHS compliant. It can be mounted using adhesive and has a low popularity.

You May Also Be Interested in

726
Keystone Electronics
BUMPER CYLIN 1.062\
Need more? Email Us
Elesa USA Corporation
LSQ.A-SST, ADJUSTABLE FEET, LEVE
Need more? Email Us
80/20, LLC
1/4-20 DELUXE LEVELING FOOT
Need more? Email Us
Elesa USA Corporation
LSQ.A-SST, ADJUSTABLE FEET, LEVE
Need more? Email Us
Elesa USA Corporation
LVQ.A-SST, ADJUSTABLE FEET, LEVE
Need more? Email Us
Elesa USA Corporation
LV.A, ADJUSTABLE FEET, LEVELLING
Need more? Email Us
Elesa USA Corporation
LSQ.A-SST, ADJUSTABLE FEET, LEVE
Need more? Email Us
Elesa USA Corporation
LSQ.A-SST, ADJUSTABLE FEET, LEVE
Need more? Email Us
Elesa USA Corporation
LSQ.A-SST, ADJUSTABLE FEET, LEVE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess