EN
  • EN
  • DE

TLE4276-2V50

Part No TLE4276-2V50
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840465-TLE4276-2V50
Ultra Librarian 3D Model Ultra Librarian TLE4276-2V50 CAD Model

Description

The TLE4276-2V50 is a low-dropout (LDO) voltage regulator from Infineon Technologies. It's designed to provide a stable 5V output voltage for powering microcontrollers, sensors, and other electronic components in automotive and industrial applications.

Applications

  • Automotive Microcontroller Power Supply: Regulates the voltage for microcontrollers in automotive ECUs.
  • Automotive Sensor Power Supply: Provides stable power for various automotive sensors, such as pressure sensors and temperature sensors.
  • Industrial Control Systems: Supplies regulated voltage for microcontrollers and other electronic components in industrial control applications.
  • General Purpose Power Supply: Can be used in any application requiring a regulated 5V supply with low dropout voltage.

Features

  • 5V Regulated Output Voltage: Provides a stable 5V output voltage.
  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Overvoltage Protection: Protects the regulator and connected loads from voltage spikes.
  • Short Circuit Protection: Shuts down the regulator in case of a short circuit at the output.
  • Overtemperature Protection: Disables the regulator when the temperature exceeds a safe limit.

Benefits

  • Stable Voltage Supply: Ensures reliable operation of sensitive electronic components.
  • Protection Against Damage: Protects the regulator and connected loads from overvoltage, short circuits, and overtemperature conditions.
  • Efficient Power Conversion: Low dropout voltage improves efficiency, especially at low input voltages.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Compact Package: Allows for easy integration into space-constrained applications.

Additional Details

The TLE4276-2V50 is designed for low quiescent current, which is important for minimizing battery drain in automotive applications. It also includes a reset function that can be used to reset a microcontroller during power-up or fault conditions. The datasheet provides detailed specifications on input voltage range, output current, thermal resistance, and other important parameters.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,992 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess