EN
  • EN
  • DE

PSB21383

Part No PSB21383
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Description Siemens Codec with S/T Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1239963-PSB21383
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSB21383 CAD Model

Description

The PSB 21383 is a ISDN Echo Canceller and Transceiver (IET) manufactured by Infineon Technologies. It is designed for use in Integrated Services Digital Network (ISDN) Basic Rate Access (BRA) applications, providing echo cancellation and line termination functions. This device ensures reliable and high-quality data and voice transmission over ISDN lines.

Applications:

  • ISDN Terminal Adapters (TAs): Implementing ISDN connectivity in terminal adapters.
  • ISDN Network Termination (NT) Devices: Providing line termination and echo cancellation in NT devices.
  • ISDN Routers: Integrating ISDN connectivity into routers for data and voice transmission.
  • ISDN Telephones: Enabling ISDN functionality in telephone systems.
  • ISDN PBX Systems: Used in Private Branch Exchange (PBX) systems to support ISDN connections.

Features:

  • Echo Cancellation: Eliminates echo signals on ISDN lines, improving voice and data transmission quality.
  • Line Termination: Provides proper line termination impedance for ISDN lines.
  • Integrated Transceiver: Integrates both transmit and receive functions for ISDN communication.
  • Compliance with ISDN Standards: Meets relevant ISDN standards for interoperability.
  • Low Power Consumption: Designed for low power consumption, suitable for energy-efficient applications.
  • Digital Signal Processing (DSP): Utilizes DSP techniques for advanced echo cancellation and signal processing.

Benefits:

  • Improved Voice Quality: Echo cancellation enhances voice quality in ISDN telephone calls.
  • Reliable Data Transmission: Ensures reliable data transmission over ISDN lines.
  • Interoperability: Compliance with ISDN standards ensures interoperability with other ISDN devices.
  • Reduced System Cost: Integrated transceiver reduces the number of components required, lowering system cost.
  • Energy Efficiency: Low power consumption contributes to energy efficiency.

Additional Details:

The PSB 21383 typically comes in a surface-mount package. Its key specifications include echo cancellation performance, line impedance, and power consumption. It requires careful configuration for optimal performance in different ISDN environments. Detailed specifications, application notes, and programming information can be found in the Infineon Technologies datasheet. The operating temperature range is typically between -40°C to +85°C.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Others
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
ST-Ericsson Inc
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Others
Lowest to $18.3934

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess