Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 091679-HCS301-I/SN
Family Name HCS301
Introduction Date June 25, 1996
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCS301-I/SN CAD Model

Description

The HCS301-I/SN from Microchip Technology is a sophisticated integrated circuit designed for secure remote keyless entry (RKE) systems. Embedded with Microchip's proprietary KEELOQ® rolling code technology, the HCS301-I/SN provides robust security by ensuring that each transmission is unique, thereby preventing code capture and replay attacks.

Key Features

  • KEELOQ® Rolling Code Technology: Offers enhanced security through a sophisticated code hopping mechanism.
  • Programmable 28-bit Serial Number: Allows for billions of unique transmitter identities ensuring secure communication.
  • Programmable 64-bit Encryption Key: Provides a high level of security through a customizable encryption key.
  • 15-Function Input: Supports multiple button inputs for diverse command options.
  • Low-Power Consumption: Ideal for battery-operated applications with its power-saving features.
  • Operating Frequency: Works in the 300-450 MHz frequency range, suitable for most RKE systems.
  • Operating Voltage Range: Functions between 2.0V to 6.6V, providing flexibility in various power supply conditions.
  • Temperature Range: Capable of operating in extreme conditions with a range of -40°C to +85°C.

Applications

The HCS301-I/SN is primarily utilized in RKE systems for vehicles but can also be adapted for use in home security systems, garage door openers, and other applications where secure wireless communication is crucial. Its robust security features make it an ideal choice for manufacturers looking to implement a reliable security system in their products.

Package and Quality

Encased in an 8-pin SOIC (Small Outline Integrated Circuit) package, the HCS301-I/SN is designed for surface mounting, making it suitable for compact PCB layouts. The device adheres to Microchip's commitment to quality and reliability, ensuring long-term performance in a wide range of environmental conditions.

With the HCS301-I/SN, Microchip Technology demonstrates its expertise in providing secure and efficient solutions for wireless communication needs in the modern world.

You May Also Be Interested in

Diodes Incorporated
Active Transmission Line Clamp 650mW Parallel Interface 6-Pin SC-70 T/R / IC TRANSMISSION LINE CLMP SC70-6
Need more? Email Us
ECAD model for PI7AT04CEX
Maxim Integrated
IC SILICON SERIAL NUMBER SOT-23
Lowest to $0.5291
ECAD model for DS2411R+U
Linear Technology
Hot Swap Controller 1-CH 6V N-Channel Positive Low Voltage 8-Pin DFN EP T/R / IC CIRC BREAK ELEC 8-DFN
Lowest to $7.5443
ECAD model for LTC4213IDDB#TRPBF
NXP / Nexperia
DSP Floating-Point 32bit 25MHz 46MIPS 68-Pin PLCC / IC FLOAT-PT COPROC 25MHZ 68PLCC
Need more? Email Us
ECAD model for MC68882CEI25A
ams
IC WIRELESS NOISE-CANCEL 36FBGA / Digital ANC and Augmented Hearing 36-FBGA
Need more? Email Us
ECAD model for AS3460 FW12-BFBM
NXP / Nexperia
DSP Floating-Point 32bit 40MHz 46MIPS 68-Pin PGA / IC COPROCESSOR FLOAT PT 68-PGA
Need more? Email Us
ECAD model for MC68882RC40A
Analog Devices Inc.
IC DCL 100TQFP / DCL 100-TQFP-EP (14x14)
Need more? Email Us
ECAD model for ADATE302-02BSVZ
IDT, Integrated Device Technology Inc
IC SER RAPIDIO SWITCH 784FCBGA / Serial RapidIO® Switch 784-FCBGA (29x29)
Need more? Email Us
ECAD model for 80HCPS1848CHMI
Maxim Integrated
Analog Switch Octal SPST 18-Pin SOIC W / IC SIGNAL LINE PROTECTOR 18-SOIC
Need more? Email Us
ECAD model for MAX4507CWN+

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0354 $51.7700
120+ $0.8496 $101.9520
185+ $0.8230 $152.2550
255+ $0.7965 $203.1075
325+ $0.7699 $250.2175
435+ $0.6903 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,400 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention