EN
  • EN
  • DE

PCF8576T-2

Part No PCF8576T-2
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer NXP
Win Source Part Number 345605-PCF8576T-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8576T-2 CAD Model

Description

The NXP PCF8576T-2 is a versatile LCD driver, designed to drive dot matrix graphic displays at a low multiplex rate. This component is an excellent choice for applications requiring the control of alphanumeric characters or graphics on LCD screens, such as in industrial controls, consumer electronics, and automotive dashboards.

Key Features

  • Compatibility: The PCF8576T-2 is compatible with most microcontrollers, providing an easy-to-use I2C-bus interface, which simplifies the integration process into existing designs.
  • Display Flexibility: It supports a wide range of LCD configurations, capable of driving up to 24 segments and 4 commons, which translates to 96 segments in total. This flexibility makes it suitable for a variety of display requirements.
  • Low Power Consumption: Designed for battery-operated devices, the PCF8576T-2 features a low power consumption mode, making it an energy-efficient choice for portable applications.
  • Extended Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance in harsh environmental conditions.
  • Multi-package Options: Available in different package options, including SO and TSSOP, the PCF8576T-2 provides design flexibility for PCB layout considerations.

Technical Specifications

  • Supply voltage: 2.5V to 5.5V
  • Low power consumption: 2.5 µA (typical) in economy mode
  • I2C-bus interface frequency: up to 400 kHz
  • Display data RAM: 40 x 4 bits
  • Internal oscillator

The PCF8576T-2's robust feature set, including its built-in oscillator which eliminates the need for external components, makes it an ideal solution for streamlining product design. Its ability to interface directly with microcontrollers, coupled with its support for a wide range of LCDs, ensures that the PCF8576T-2 can meet the needs of a diverse set of applications that require high-quality visual displays.

Applications

  • Automotive dashboard displays
  • Home appliance interfaces
  • Industrial control panels
  • Portable instrumentation
  • Medical equipment

In conclusion, the NXP PCF8576T-2 is a highly adaptable LCD driver that offers designers the features and flexibility needed to create sophisticated display solutions for a wide array of products.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess