EN
  • EN
  • DE

HCS300-I/P

Part No HCS300-I/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING ENCODER 8DIP / Code Hopping Encoder 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Verified
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number HCS300
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 142173-HCS300-I/P
Ultra Librarian 3D Model Ultra Librarian HCS300-I/P CAD Model

Description

The HCS300-I/P from Microchip Technology is a high-quality, secure code hopping encoder designed for use in remote keyless entry (RKE) systems, garage door openers, and various other secure transmission applications. This integrated circuit (IC) provides robust security through an advanced code hopping mechanism that ensures each transmission is unique, thereby preventing code capture and replay attacks.

Key Features

  • KeeLoq® Code Hopping Technology: At the core of the HCS300-I/P is Microchip's proprietary KeeLoq technology, which dynamically generates encrypted codes for secure communication between transmitters and receivers.
  • Programmable 28-bit Serial Number: Each device can be programmed with a unique serial number, which forms part of the encryption key, ensuring that each device has a unique identity.
  • 15-Function Input: The IC supports up to 15 different functions or commands, making it versatile for various applications that require multiple control options.
  • Low Power Consumption: Designed with power efficiency in mind, the HCS300-I/P is ideal for battery-operated devices, ensuring a longer battery life and reducing the need for frequent replacements.
  • Easy Integration: The IC comes in a PDIP package, which is easy to handle and integrate into existing designs, facilitating quick deployment in a wide range of products.

Applications

The HCS300-I/P is well-suited for a variety of applications where secure data transmission is crucial. It is commonly used in:

  • Automotive RKE systems
  • Garage door openers
  • Home security systems
  • Alarm systems
  • Identity tokens and access control

Technical Specifications

Parameter Value
Operating Voltage 2V to 6.6V
Operating Temperature -40°C to +85°C
Package Type PDIP
Frequency Band RF/IF and RFID

The HCS300-I/P represents a blend of security, reliability, and ease of use, making it a top choice for developers looking to implement a secure wireless communication solution in their products.

You May Also Be Interested in

Microchip Technology
Hopping Encoder 5V/9V/12V 8-Pin SOIC N Tube / IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $0.9818
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
Zilog
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.6091
Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess