EN
  • EN
  • DE

EVB-UPD1001DC2

Part No EVB-UPD1001DC2
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description UPD1001 - USB Power Delivery 100W Adapter Evaluation Kit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1102663-EVB-UPD1001DC2
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EVB-UPD1001DC2 CAD Model

Description

Microchip Technology's EVB-UPD1001DC2 Evaluation Board

The EVB-UPD1001DC2 is a highly versatile evaluation board from Microchip Technology, designed to showcase the capabilities of the UPD1001 programmable DC-DC controller chip. This evaluation board is an excellent tool for engineers and developers who are looking to explore the features and performance of the UPD1001 in a controlled and accessible environment.

The UPD1001 chip at the heart of the EVB-UPD1001DC2 is a sophisticated piece of technology that offers programmable voltage regulation, making it ideal for a wide range of power supply applications. The chip supports a variety of input and output voltage configurations, which can be easily set up and modified using the evaluation board. This flexibility makes the EVB-UPD1001DC2 suitable for testing the UPD1001 in different scenarios and with various loads.

The evaluation board is equipped with numerous test points and headers, which provide convenient access to the UPD1001's signal inputs and outputs. This allows for easy monitoring and debugging during the development process. Additionally, the EVB-UPD1001DC2 features several LED indicators that provide visual feedback on the status of the power supply, including power good and fault conditions.

One of the key benefits of the EVB-UPD1001DC2 is its user-friendly interface. Engineers can quickly connect the board to a power source and load, then use the onboard potentiometers to adjust the output voltage and current limits in real-time. This hands-on approach accelerates the learning curve and helps users to get the most out of the UPD1001 controller.

Furthermore, the EVB-UPD1001DC2 is designed with robustness in mind. It includes protection features such as overcurrent, overvoltage, and thermal shutdown, ensuring that the evaluation board and the UPD1001 chip are safeguarded against potential damage during testing.

In summary, the EVB-UPD1001DC2 from Microchip Technology is an essential tool for any professional working with DC-DC power supply design. It offers a practical and efficient way to evaluate the UPD1001 controller, providing a clear path to understanding its operation and integrating it into future power supply solutions.

You May Also Be Interested in

Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645
Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637
ON Semiconductor
BOARD DEMO NCP1910DEMO-B-TLS / NCP1910 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess