EN
  • EN
  • DE

ATXMEGA256A3BU-MHR

Part No ATXMEGA256A3BU-MHR
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description IC MCU 8/16BIT 256KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000006-ATXMEGA256A3BU-MHR
Win Source Part Number Cross
Category Integrated Circuits(ICs)
Manufacturer Microchip Technology
Packaging Tape and Reel
Speed 32MHz
Core Size 8/16-Bit
Program Memory Size 256KB (128K x 16)
Ultra Librarian 3D Model Ultra Librarian ATXMEGA256A3BU-MHR CAD Model

Description

Microchip Technology's ATXMEGA256A3BU-MHR

The ATXMEGA256A3BU-MHR is a high-performance, low-power, 8/16-bit microcontroller from Microchip Technology, designed to deliver unmatched flexibility and efficiency in a wide range of applications. This microcontroller is part of the innovative AVR® XMEGA® series, which is renowned for its advanced features and capabilities that cater to the demanding needs of modern embedded systems.

Featuring a substantial 256KB of in-system self-programmable flash, the ATXMEGA256A3BU-MHR provides ample space for complex application code. It also boasts 16KB of SRAM and 4KB of EEPROM, ensuring that developers have enough memory resources for data storage and dynamic memory allocation. The device operates at a maximum frequency of 32MHz, delivering high computational power while maintaining energy efficiency, thanks to its picoPower® technology.

The ATXMEGA256A3BU-MHR is equipped with a range of peripherals that enhance its versatility. It includes a DMA (Direct Memory Access) controller, which enables fast data transfer without CPU intervention, and an Event System that facilitates inter-peripheral communication without processor overhead. Additionally, it features a high-precision 12-bit analog-to-digital converter (ADC), analog comparators, and a DAC (Digital-to-Analog Converter) for advanced analog interfacing.

Communication needs are well catered for, with multiple serial communication modules on board, including USART, SPI, and TWI (I2C compatible), allowing for easy integration into a variety of digital systems. The device also supports USB connectivity for seamless communication with other devices and systems.

Security and integrity are paramount in embedded design, and the ATXMEGA256A3BU-MHR addresses this with its on-chip AES and DES cryptographic engine, ensuring secure data transmission and storage. For designers working on safety-critical applications, the microcontroller provides a Power-on Reset, Programmable Brown-out Detection, and a Watchdog Timer with separate on-chip Ultra Low Power oscillator.

Offered in a VFBGA package, the ATXMEGA256A3BU-MHR is suitable for space-constrained applications. Its extended temperature range and robust design make it an ideal choice for industrial, automotive, and consumer electronics that require reliable operation under varying environmental conditions.

With its rich feature set and powerful performance, the ATXMEGA256A3BU-MHR from Microchip Technology stands as a superior choice for designers looking to push the boundaries of what's possible with microcontrollers.

You May Also Be Interested in

NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
M/A-Com Technology Solutions
Oscillator VCO 6100MHz to 7000MHz 5V
Need more? Email Us
Maxim Integrated
MODULE PERIPHERAL FOR MAX31855 / MAX31855 Thermal Management Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-bit ARM Cortex M3 RISC 1.5MB Flash 3.3V/5V 176-Pin LQFP Tray
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
STMicroelectronics
SPC563M EVAL BRD / SPC563M series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess