EN
  • EN
  • DE

CY3267

Part No CY3267
Manufacturer Cypress Semiconductor Corp
Catalog Board Mount LED Drivers
Description KIT EVAL POWERPSOC LIGHTING / CY8CLEDxx 4, Non-Isolated Outputs LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr Cypress Semiconductor Corp
Series PowerPSoC®
Package Box
Product Status Obsolete
Current - Output / Channel 1A
Outputs and Type 4, Non-Isolated
Voltage - Output 32V
Features Dimmable, I2C Interface
Voltage - Input 32V
Supplied Contents Board(s), Cable(s), Power Supply, Accessories
Utilized IC / Part CY8CLEDxx
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 428-2281
Standard Package 1
Win Source Part Number 971276-CY3267
Ultra Librarian 3D Model Ultra Librarian CY3267 CAD Model

Description

The CY3267 evaluation board is a development kit for LED drivers. It features a dimmable function and an I2C interface. The output voltage is 32V and the input voltage is also 32V. The current output per channel is 1A, and there are four non-isolated outputs. The package comes with board(s), cable(s), power supply, and accessories. The CY8CLEDxx is the utilized IC/part for this evaluation board. The ECCN is EAR99, and the MSL level is 1 (unlimited). The product is obsolete, and the REACH status is unaffected.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
MODULE EVAL FOR TPS92550 / TPS92550 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LM3463 / LM3463 6, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LM36274 4, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess