Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T PHY
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 96mA
Temperature Range - Operating -40°C to 85°C
Case / Package 44-QFN (8x8)
Win Source Part Number 1036370-ENC424J600-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ENC424J600-I/ML CAD Model

Description

Microchip Technology's ENC424J600-I/ML Ethernet Controller

The ENC424J600-I/ML from Microchip Technology is a stand-alone Ethernet controller with an industry standard Serial Peripheral Interface (SPI) or a parallel interface. It incorporates a range of features that facilitate Internet connectivity and Ethernet communication in embedded applications. This highly integrated Ethernet controller offers a cost-effective solution for interfacing with a 10/100 Mbps Ethernet network.

Key Features:

  • Integrated MAC and PHY: The device includes a high-performance MAC and a 10/100 Base-TX PHY for seamless network integration.
  • Flexible Communication: It supports both Full-Duplex and Half-Duplex modes, providing versatile communication options for different network requirements.
  • Large Buffer Memory: With a 24-Kbyte RAM buffer, the ENC424J600-I/ML can handle large amounts of data, which is essential for high-speed network communication.
  • Hardware Security: The controller features a hardware cryptographic security engine supporting AES-128, SHA-1, and MD5 algorithms, ensuring data protection and network security.
  • Programmable Automatic Retransmit on Collision: This feature provides reliable data transmission by automatically retransmitting packets when collisions are detected on the network.
  • Power Management: The device supports Power Saving modes and includes a programmable pattern match feature to wake-up upon receiving specific packets, which is crucial for energy-sensitive applications.

Applications:

The ENC424J600-I/ML is ideal for a wide array of applications where Ethernet connectivity is required. It is particularly well-suited for:

  • Embedded web servers
  • Home automation systems
  • Industrial control systems
  • Networked consumer electronics
  • IoT devices

With its small 44-pin QFN package, the ENC424J600-I/ML is designed for space-constrained applications, providing a compact and efficient solution for Ethernet networking. Its robust feature set, combined with Microchip's commitment to quality and support, make it an excellent choice for designers looking to add network connectivity to their projects with minimal hassle and maximum performance.

You May Also Be Interested in

Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE-T
Texas Instruments
IEEE 1394-1995 and P1394a Compliant General-Purpose Link-Layer Controller
Lowest to $49.7537
ECAD model for TSB12LV32TPZEP
Maxim Integrated
RS232, RS485 Controller 28-QSOP
Lowest to $35.8567
ECAD model for MAX3140CEI+
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR
Microchip Technology
IC ETHERNET SWITCH 3PORT 80TQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 80-TQFP-EP (12x12)
Need more? Email Us
ECAD model for LAN9355I/PT
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+
Microchip Technology
IC ETHERNET SWITCH 64VQFN / Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Lowest to $25.7282
ECAD model for KSZ9893RNXC-TR
Maxim Integrated
IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $82.7273
ECAD model for MAX3421EEHJ+T
Microchip Technology
IC ETHERNET SWITCH 3PORT 56QFN / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)
Lowest to $15.5953
ECAD model for LAN9354/ML

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6125 $57.6750
13+ $7.8872 $102.5336
20+ $7.6408 $152.8160
28+ $7.3943 $207.0404
35+ $7.1478 $250.1730
47+ $6.4084 $301.1948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,854 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention